Microchip Technology, Inc. 2.7V 80MA Voltage Regulator IC MIC5213-2.7BC5-TR

Description
IC REG LINEAR 2.7V 80MA SC70-5 Product overview: MIC5213-2.7BC5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 80MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 80MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5213-2.7BC5-T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 2.7V 80MA SC70-5 Product overview: MIC5213-2.7BC5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 80MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 80MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5213-2.7BC5-T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.7V 80MA Voltage Regulator IC
776-MIC5213-2.7BC5-TR
2.7V 80MA Voltage Regulator IC 776-MIC5213-2.7BC5-TR
IC REG LINEAR 2.7V 80MA SC70-5 Product overview: MIC5213-2.7BC5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 80MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 80MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5213-2.7BC5-T R can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.7V 80MA SC70-5 Product overview: MIC5213-2.7BC5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 80MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 80MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5213-2.7BC5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5213-2.7BC5-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5213-2.7BC5-TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5213-2.7BC5-TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-70-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5213-2.7BC5-TR - 1076787-MIC5213-2.7BC5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5213-2.7BC5-TR
1076787-MIC5213-2.7BC5-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5213-2.7BC5-TR 1076787-MIC5213-2.7BC5-TR
Manufacturer: Microchip Technology Win Source Part Number: 1076787-MIC5213-2.7B C5-TR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 80mA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 2.7V Dropout Voltage-Max: 0.6V @ 80mA Operating Supply Current: 750μA to 3mA Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1076787-MIC5213-2.7BC5-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 80mA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 2.7V
Dropout Voltage-Max: 0.6V @ 80mA
Operating Supply Current: 750μA to 3mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC5213-2.7BC5-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5213-2.7BC5-TR
PMIC - Voltage Regulators - Linear MIC5213-2.7BC5-TR
IC REG LINEAR 2.7V 80MA SC70-5

IC REG LINEAR 2.7V 80MA SC70-5

Supplier's Site Datasheet
Voltage Regulators - Linear - MIC5213-2.7BC5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5213-2.7BC5-TR
Voltage Regulators - Linear MIC5213-2.7BC5-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-70-5

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-MIC5213-2.7BC5-TR MIC5213-2.7BC5-TR-ND 1076787-MIC5213-2.7BC5-TR MIC5213-2.7BC5-TR MIC5213-2.7BC5-TR
Product Name 2.7V 80MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC5213-2.7BC5-TR PMIC - Voltage Regulators - Linear Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; Other; SC-70-5 SC-70; SSOP; Other; 5-TSSOP, SC-70-5, SOT-353
Output Voltage 2.7 volts 2.7 volts 2.7 volts 2.7 to ? volts
IOUT 0.0800 amps 0.0800 amps 0.0800 amps 0.0800 amps 0.0800 amps
VIN 16 volts 16 volts 16 volts ? to 16 volts
Unlock Full Specs
to access all available technical data