Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC5213-1.8BC5 TR MIC5213-1.8BC5 TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 041628-MIC5213-1.8BC 5 TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.28V @ 80mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 80mA Output Voltage: 1.8V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.6V @ 80mA Operating Supply Current: 750μA to 3mA Protection Features: Over Current, Over Temperature, Reverse Polarity
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 041628-MIC5213-1.8BC 5 TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.28V @ 80mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 80mA Output Voltage: 1.8V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.6V @ 80mA Operating Supply Current: 750μA to 3mA Protection Features: Over Current, Over Temperature, Reverse Polarity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC5213-1.8BC5 TR - 041628-MIC5213-1.8BC5 TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5213-1.8BC5 TR
041628-MIC5213-1.8BC5 TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5213-1.8BC5 TR 041628-MIC5213-1.8BC5 TR
Manufacturer: Microchip Technology Win Source Part Number: 041628-MIC5213-1.8BC 5 TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.28V @ 80mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 80mA Output Voltage: 1.8V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.6V @ 80mA Operating Supply Current: 750μA to 3mA Protection Features: Over Current, Over Temperature, Reverse Polarity

Manufacturer: Microchip Technology
Win Source Part Number: 041628-MIC5213-1.8BC5 TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.28V @ 80mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 80mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.6V @ 80mA
Operating Supply Current: 750μA to 3mA
Protection Features: Over Current, Over Temperature, Reverse Polarity

Buy Now Datasheet
Singapore
1.8V 80MA LDO Voltage Regulator IC
699-MIC5213-1.8BC5 TR
1.8V 80MA LDO Voltage Regulator IC 699-MIC5213-1.8BC5 TR
IC REG LDO 1.8V 80MA SC70-5 Product overview: MIC5213-1.8BC5 TR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 80MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 80MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5213-1.8BC5 TR can be used for catalog matching and distributor lookup.

IC REG LDO 1.8V 80MA SC70-5 Product overview: MIC5213-1.8BC5 TR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 80MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 80MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5213-1.8BC5 TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 041628-MIC5213-1.8BC5 TR 699-MIC5213-1.8BC5 TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC5213-1.8BC5 TR 1.8V 80MA LDO Voltage Regulator IC
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type SC-70; Other; SC-70-5 Other; Reel - TR
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data