Microchip Technology, Inc. 500mA 1% Accuracy Low Noise LDO MIC5212

Description
The MIC5212 is a dual linear voltage regulator with very low dropout voltage (typically 10mV at light loads and 350mV at 500mA), very low ground current (225µA at 10mA output), and better than 1% initial accuracy. Both regulator outputs can supply up to 500mA at the same time as long as each regulator's maximum junction temperature is not exceeded. Key features include current limiting, over temperature shutdown, and protection against reversed battery. The MIC5212 is available in a fixed 3.3V/2.5V output voltage configuration. Additional Features Fused lead frame SOIC-8 Up to 500mA per regulator output Low quiescent current Low dropout voltage Tight load and line regulation Low temperature coefficient Current and thermal limiting Reversed input polarity protection
Datasheet
Description
The MIC5212 is a dual linear voltage regulator with very low dropout voltage (typically 10mV at light loads and 350mV at 500mA), very low ground current (225µA at 10mA output), and better than 1% initial accuracy. Both regulator outputs can supply up to 500mA at the same time as long as each regulator's maximum junction temperature is not exceeded. Key features include current limiting, over temperature shutdown, and protection against reversed battery. The MIC5212 is available in a fixed 3.3V/2.5V output voltage configuration. Additional Features Fused lead frame SOIC-8 Up to 500mA per regulator output Low quiescent current Low dropout voltage Tight load and line regulation Low temperature coefficient Current and thermal limiting Reversed input polarity protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
500mA 1% Accuracy Low Noise LDO - MIC5212 - Microchip Technology, Inc.
Chandler, AZ, United States
500mA 1% Accuracy Low Noise LDO
MIC5212
500mA 1% Accuracy Low Noise LDO MIC5212
The MIC5212 is a dual linear voltage regulator with very low dropout voltage (typically 10mV at light loads and 350mV at 500mA), very low ground current (225µA at 10mA output), and better than 1% initial accuracy. Both regulator outputs can supply up to 500mA at the same time as long as each regulator's maximum junction temperature is not exceeded. Key features include current limiting, over temperature shutdown, and protection against reversed battery. The MIC5212 is available in a fixed 3.3V/2.5V output voltage configuration. Additional Features Fused lead frame SOIC-8 Up to 500mA per regulator output Low quiescent current Low dropout voltage Tight load and line regulation Low temperature coefficient Current and thermal limiting Reversed input polarity protection

The MIC5212 is a dual linear voltage regulator with very low dropout voltage (typically 10mV at light loads and 350mV at 500mA), very low ground current (225µA at 10mA output), and better than 1% initial accuracy.

Both regulator outputs can supply up to 500mA at the same time as long as each regulator's maximum junction temperature is not exceeded.

Key features include current limiting, over temperature shutdown, and protection against reversed battery. The MIC5212 is available in a fixed 3.3V/2.5V output voltage configuration.

Additional Features

    • Fused lead frame SOIC-8
    • Up to 500mA per regulator output
    • Low quiescent current
    • Low dropout voltage
    • Tight load and line regulation
    • Low temperature coefficient
    • Current and thermal limiting
    • Reversed input polarity protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5212
Product Name 500mA 1% Accuracy Low Noise LDO
Package Type SOIC; Other; ['SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

High Current LED Flash Driver Charge Pump IC - AAT3170 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Output Voltage 4.9 volts
Input Voltage 2.7 to 5.5 volts
View Details
UC19432-SP Precision Analog Controller - 5962-0923301VPA - Texas Instruments
Specs
Package Type Other; CDIP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
IC PWR SWITCH N-CHAN 1:1 TO263-7 - 376-BTS612N1 E3128A - Utmel Electronic Limited
Specs
Package Type TO-263; Other; TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - 74LVC1G04GW-Q100H - ODG (Origin Data Global)
Specs
Package Type SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Input Voltage 1.65 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details