Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5212-SJBM

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 500mA, 500mA 8-SOIC
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 500mA, 500mA 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5212-SJBM-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5212-SJBM-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5212-SJBM-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 500mA, 500mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 2 Output 500mA, 500mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
2.5V 3.3V Voltage Regulator IC
776-MIC5212-SJBM
2.5V 3.3V Voltage Regulator IC 776-MIC5212-SJBM
IC REG LINEAR 2.5V/3.3V 8SOIC Product overview: MIC5212-SJBM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5212-SJBM can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V/3.3V 8SOIC Product overview: MIC5212-SJBM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5212-SJBM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5212-SJBM - 099781-MIC5212-SJBM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5212-SJBM
099781-MIC5212-SJBM
PMIC - PMIC - Voltage Regulators - Linear - MIC5212-SJBM 099781-MIC5212-SJBM
Manufacturer: Microchip Technology Win Source Part Number: 099781-MIC5212-SJBM Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.35V @ 500mA Number of Regulators: 2 Output Type: Fixed Output Current: 500mA, 500mA Output Voltage: 3.3V, 2.5V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 2.5V, 3.3V Dropout Voltage-Max: 0.6V @ 500mA, 0.6V @ 500mA Operating Supply Current: 3mA to 25mA PSRR: 75dB (120Hz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity

Manufacturer: Microchip Technology
Win Source Part Number: 099781-MIC5212-SJBM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.35V @ 500mA
Number of Regulators: 2
Output Type: Fixed
Output Current: 500mA, 500mA
Output Voltage: 3.3V, 2.5V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 2.5V, 3.3V
Dropout Voltage-Max: 0.6V @ 500mA, 0.6V @ 500mA
Operating Supply Current: 3mA to 25mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5212-SJBM
PMIC - Voltage Regulators - Linear MIC5212-SJBM
IC REG LINEAR 2.5V/3.3V 8SOIC

IC REG LINEAR 2.5V/3.3V 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5212-SJBM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5212-SJBM
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5212-SJBM
IC REG LINEAR 2.5V/3.3V 8SOIC

IC REG LINEAR 2.5V/3.3V 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number MIC5212-SJBM-ND 776-MIC5212-SJBM 099781-MIC5212-SJBM MIC5212-SJBM MIC5212-SJBM
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.5V 3.3V Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5212-SJBM PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; Bulk SOIC; Other; 8-SOIC
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Unlock Full Specs
to access all available technical data