Linear Voltage Regulator IC Positive Fixed 2 Output 80mA, 80mA SOT-23-6
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | MIC5211-5.0BM6TR |
| Product Name | Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed |
| Package Type | SOT23; Other; SOT-23-6 |
| Life Cycle Stage | Active |
| Output Voltage | 5 to ? volts |