Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC5211-5.0BM6 MIC5211-5.0BM6

Description
Manufacturer: Microchip Technology Win Source Part Number: 058783-MIC5211-5.0BM 6 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.25V @ 50mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 80mA, 80mA Output Voltage: 5V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 5V, 5V Dropout Voltage-Max: 0.5V @ 50mA, 0.5V @ 50mA Operating Supply Current: 450μA to 1.2mA Protection Features: Over Current, Over Temperature, Reverse Polarity
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 058783-MIC5211-5.0BM 6 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.25V @ 50mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 80mA, 80mA Output Voltage: 5V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 5V, 5V Dropout Voltage-Max: 0.5V @ 50mA, 0.5V @ 50mA Operating Supply Current: 450μA to 1.2mA Protection Features: Over Current, Over Temperature, Reverse Polarity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC5211-5.0BM6 - 058783-MIC5211-5.0BM6 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5211-5.0BM6
058783-MIC5211-5.0BM6
PMIC - PMIC - Voltage Regulators - Linear - MIC5211-5.0BM6 058783-MIC5211-5.0BM6
Manufacturer: Microchip Technology Win Source Part Number: 058783-MIC5211-5.0BM 6 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.25V @ 50mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 80mA, 80mA Output Voltage: 5V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 5V, 5V Dropout Voltage-Max: 0.5V @ 50mA, 0.5V @ 50mA Operating Supply Current: 450μA to 1.2mA Protection Features: Over Current, Over Temperature, Reverse Polarity

Manufacturer: Microchip Technology
Win Source Part Number: 058783-MIC5211-5.0BM6
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 50mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 80mA, 80mA
Output Voltage: 5V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 5V, 5V
Dropout Voltage-Max: 0.5V @ 50mA, 0.5V @ 50mA
Operating Supply Current: 450μA to 1.2mA
Protection Features: Over Current, Over Temperature, Reverse Polarity

Buy Now Datasheet
Singapore, Singapore
5V 80MA SOT23 LDO Voltage Regulator IC
699-MIC5211-5.0BM6
5V 80MA SOT23 LDO Voltage Regulator IC 699-MIC5211-5.0BM6
IC REG LDO 5V 80MA SOT23-6 Product overview: MIC5211-5.0BM6 from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 80MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 80MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5211-5.0BM6 can be used for catalog matching and distributor lookup.

IC REG LDO 5V 80MA SOT23-6 Product overview: MIC5211-5.0BM6 from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 80MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 80MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5211-5.0BM6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 058783-MIC5211-5.0BM6 699-MIC5211-5.0BM6
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC5211-5.0BM6 5V 80MA SOT23 LDO Voltage Regulator IC
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type SOT23; Other; SOT-23-6 Other; Reel - TR
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP1720TRMZ5-EP - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.0500 amps
View Details
Voltage Regulators - 1221513 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
Motor Drivers, Controllers - A3946KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 7 to 60 volts
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Battery Chargers - BQ24091DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details