Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC5211-3.3/5.0BM6 MIC5211-3.3/5.0BM6

Description
Manufacturer: Microchip Technology Win Source Part Number: 090179-MIC5211-3.3/5 .0BM6 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.25V @ 50mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 80mA, 80mA Output Voltage: 3.3V, 5V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3.3V, 5V Dropout Voltage-Max: 0.5V @ 50mA, 0.5V @ 50mA Operating Supply Current: 450μA to 1.2mA Protection Features: Over Current, Over Temperature, Reverse Polarity Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 090179-MIC5211-3.3/5 .0BM6 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.25V @ 50mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 80mA, 80mA Output Voltage: 3.3V, 5V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3.3V, 5V Dropout Voltage-Max: 0.5V @ 50mA, 0.5V @ 50mA Operating Supply Current: 450μA to 1.2mA Protection Features: Over Current, Over Temperature, Reverse Polarity Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC5211-3.3/5.0BM6 - 090179-MIC5211-3.3/5.0BM6 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5211-3.3/5.0BM6
090179-MIC5211-3.3/5.0BM6
PMIC - PMIC - Voltage Regulators - Linear - MIC5211-3.3/5.0BM6 090179-MIC5211-3.3/5.0BM6
Manufacturer: Microchip Technology Win Source Part Number: 090179-MIC5211-3.3/5 .0BM6 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.25V @ 50mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 80mA, 80mA Output Voltage: 3.3V, 5V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3.3V, 5V Dropout Voltage-Max: 0.5V @ 50mA, 0.5V @ 50mA Operating Supply Current: 450μA to 1.2mA Protection Features: Over Current, Over Temperature, Reverse Polarity Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 090179-MIC5211-3.3/5.0BM6
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 50mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 80mA, 80mA
Output Voltage: 3.3V, 5V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.3V, 5V
Dropout Voltage-Max: 0.5V @ 50mA, 0.5V @ 50mA
Operating Supply Current: 450μA to 1.2mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 090179-MIC5211-3.3/5.0BM6
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC5211-3.3/5.0BM6
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; SOT-23-6
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ27531YZFR-G1 - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 2.5 volts
IOUT 0.0160 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Voltage Regulators - 8283345 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
PMIC - Voltage Regulators - Linear - ADP120-AUJZ12R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.1000 amps
View Details
Power Distribution Switches, Load Drivers - A2982SLWTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details