Microchip Technology, Inc. 3V 80MA SOT23 LDO Voltage Regulator IC MIC5211-3.0YM6

Description
IC REG LDO 3V 80MA SOT23-6 Product overview: MIC5211-3.0YM6 from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 80MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 80MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5211-3.0YM6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 3V 80MA SOT23-6 Product overview: MIC5211-3.0YM6 from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 80MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 80MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5211-3.0YM6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 80MA SOT23 LDO Voltage Regulator IC
699-MIC5211-3.0YM6
3V 80MA SOT23 LDO Voltage Regulator IC 699-MIC5211-3.0YM6
IC REG LDO 3V 80MA SOT23-6 Product overview: MIC5211-3.0YM6 from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 80MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 80MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5211-3.0YM6 can be used for catalog matching and distributor lookup.

IC REG LDO 3V 80MA SOT23-6 Product overview: MIC5211-3.0YM6 from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 80MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 80MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5211-3.0YM6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5211-3.0YM6 - 058782-MIC5211-3.0YM6 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5211-3.0YM6
058782-MIC5211-3.0YM6
PMIC - PMIC - Voltage Regulators - Linear - MIC5211-3.0YM6 058782-MIC5211-3.0YM6
Manufacturer: Microchip Technology Win Source Part Number: 058782-MIC5211-3.0YM 6 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.25V @ 50mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 80mA, 80mA Output Voltage: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3V, 3V Dropout Voltage-Max: 0.5V @ 50mA, 0.5V @ 50mA Operating Supply Current: 450μA to 1.2mA Protection Features: Over Current, Over Temperature, Reverse Polarity

Manufacturer: Microchip Technology
Win Source Part Number: 058782-MIC5211-3.0YM6
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 50mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 80mA, 80mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3V, 3V
Dropout Voltage-Max: 0.5V @ 50mA, 0.5V @ 50mA
Operating Supply Current: 450μA to 1.2mA
Protection Features: Over Current, Over Temperature, Reverse Polarity

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-MIC5211-3.0YM6 058782-MIC5211-3.0YM6
Product Name 3V 80MA SOT23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5211-3.0YM6
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel - TR SOT23; Other; SOT-23-6
Output Voltage 3 volts 3 volts
IOUT 0.0800 amps 0.0800 amps
Dropout Voltage 0.5000 volts 0.5000 volts
Unlock Full Specs
to access all available technical data