Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC5211-3.0BM6-TR MIC5211-3.0BM6-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 788669-MIC5211-3.0BM 6-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-6 Mounting: SMD Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 80mA, 80mA Output Voltage: 3V, 3V Categories: Integrated Circuits (ICs) Operating Supply Current: 450μA ~ 1.2mA Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: SOT-23-6 Voltage Input MAX: 16V Voltage Dropout (Maximum): 0.5V @ 50mA, 0.5V @ 50mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 788669-MIC5211-3.0BM 6-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-6 Mounting: SMD Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 80mA, 80mA Output Voltage: 3V, 3V Categories: Integrated Circuits (ICs) Operating Supply Current: 450μA ~ 1.2mA Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: SOT-23-6 Voltage Input MAX: 16V Voltage Dropout (Maximum): 0.5V @ 50mA, 0.5V @ 50mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC5211-3.0BM6-TR is a dual linear voltage regulator designed to provide 3.0V output with a maximum output current of 80mA per channel. It features a low dropout voltage of typically 20mV at light loads and a low ground current of 225µA at 20mA output current, making it suitable for battery-powered applications. The device operates within a supply input voltage range of 2.5V to 16V and is housed in a compact SOT-23-6 package. This regulator is optimized for use with low-value ceramic capacitors, requiring only 0.1µF of output capacitance for stability. It includes features such as independent logic control inputs for each output, current limiting, overtemperature shutdown, and protection against reversed battery conditions. The MIC5211-3.0BM6-TR is particularly well-suited for applications in handheld devices, laptops, and barcode scanners, where minimizing power consumption is critical.

Datasheet Summary
Powered by GS/AI

The MIC5211-3.0BM6-TR is a dual linear voltage regulator designed to provide 3.0V output with a maximum output current of 80mA per channel. It features a low dropout voltage of typically 20mV at light loads and a low ground current of 225µA at 20mA output current, making it suitable for battery-powered applications. The device operates within a supply input voltage range of 2.5V to 16V and is housed in a compact SOT-23-6 package. This regulator is optimized for use with low-value ceramic capacitors, requiring only 0.1µF of output capacitance for stability. It includes features such as independent logic control inputs for each output, current limiting, overtemperature shutdown, and protection against reversed battery conditions. The MIC5211-3.0BM6-TR is particularly well-suited for applications in handheld devices, laptops, and barcode scanners, where minimizing power consumption is critical.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC5211-3.0BM6-TR - 788669-MIC5211-3.0BM6-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5211-3.0BM6-TR
788669-MIC5211-3.0BM6-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5211-3.0BM6-TR 788669-MIC5211-3.0BM6-TR
Manufacturer: Microchip Technology Win Source Part Number: 788669-MIC5211-3.0BM 6-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-6 Mounting: SMD Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 80mA, 80mA Output Voltage: 3V, 3V Categories: Integrated Circuits (ICs) Operating Supply Current: 450μA ~ 1.2mA Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: SOT-23-6 Voltage Input MAX: 16V Voltage Dropout (Maximum): 0.5V @ 50mA, 0.5V @ 50mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788669-MIC5211-3.0BM6-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-6
Mounting: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 80mA, 80mA
Output Voltage: 3V, 3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 450μA ~ 1.2mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: SOT-23-6
Voltage Input MAX: 16V
Voltage Dropout (Maximum): 0.5V @ 50mA, 0.5V @ 50mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3V 80MA SOT23 Voltage Regulator IC
776-MIC5211-3.0BM6-TR
3V 80MA SOT23 Voltage Regulator IC 776-MIC5211-3.0BM6-TR
IC REG LIN 3V/3V 80MA/80MA SOT23 Product overview: MIC5211-3.0BM6-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 80MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 80MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5211-3.0BM6-T R can be used for catalog matching and distributor lookup.

IC REG LIN 3V/3V 80MA/80MA SOT23 Product overview: MIC5211-3.0BM6-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 80MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 80MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5211-3.0BM6-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5211-3.0BM6-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5211-3.0BM6-TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5211-3.0BM6-TR-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 80mA, 80mA SOT-23-6

Linear Voltage Regulator IC Positive Fixed 2 Output 80mA, 80mA SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5211-3.0BM6-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5211-3.0BM6-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5211-3.0BM6-TR
IC REG LIN 3V/3V 80MA/80MA SOT23

IC REG LIN 3V/3V 80MA/80MA SOT23

Supplier's Site
PMIC - Voltage Regulators - Linear - MIC5211-3.0BM6-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5211-3.0BM6-TR
PMIC - Voltage Regulators - Linear MIC5211-3.0BM6-TR
IC REG LIN 3V/3V 80MA/80MA SOT23

IC REG LIN 3V/3V 80MA/80MA SOT23

Supplier's Site Datasheet
Voltage Regulators - Linear - MIC5211-3.0BM6-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5211-3.0BM6-TR
Voltage Regulators - Linear MIC5211-3.0BM6-TR
Linear Voltage Regulator IC Positive Fixed 2 Output 80mA, 80mA SOT-23-6

Linear Voltage Regulator IC Positive Fixed 2 Output 80mA, 80mA SOT-23-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 788669-MIC5211-3.0BM6-TR 776-MIC5211-3.0BM6-TR MIC5211-3.0BM6-TR-ND MIC5211-3.0BM6-TR MIC5211-3.0BM6-TR MIC5211-3.0BM6-TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC5211-3.0BM6-TR 3V 80MA SOT23 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type SOT23; Other; SOT-23-6 Other; Tape & Reel (TR) SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data