Linear Voltage Regulator IC Positive Fixed 2 Output 80mA, 80mA SOT-23-6
IC REG LINEAR 2.5V/2.5V SOT23-6
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5211-2.5BM6-TR | MIC5211-2.5BM6-TR |
| Product Name | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | SOT23; Other; SOT-23-6 | |
| Life Cycle Stage | Discontinued at Digi-Key | |
| Output Voltage | 2.5 to ? volts | |
| IOUT | 0.0800 amps | 0.0800 amps |