Linear Voltage Regulator IC Positive Fixed 2 Output 80mA, 80mA SOT-23-6
IC REG LINEAR 1.8V/1.8V SOT23-6
Linear Voltage Regulator IC Positive Fixed 2 Output 80mA, 80mA SOT-23-6
IC REG LINEAR 1.8V/1.8V SOT23-6
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MIC5211-1.8BM6-TR-ND | MIC5211-1.8BM6-TR | MIC5211-1.8BM6-TR | MIC5211-1.8BM6-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |