IC REG LINEAR 1.8V/3.3V SOT23-6 Product overview: MIC5211-1.8/3.3BM6-T
Linear Voltage Regulator IC Positive Fixed 2 Output 80mA, 80mA SOT-23-6
Manufacturer: Microchip Technology
Win Source Part Number: 788668-MIC5211-1.8/3
Packaging: Reel package
Operating Temperature Range: 0°C ~ 125°C
Package: SOT-23-6
Mounting: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 80mA, 80mA
Family Name: MIC5211
Output Voltage: 1.8V, 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 450μA ~ 1.2mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: SOT-23-6
Voltage Input MAX: 16V
Voltage Dropout (Maximum): 0.5V @ 50mA, 0.5V @ 50mA
Alternative Parts (Cross-Reference): LC1760CB6ATR1633; LC1760CB6BTR3221; LC1760CB6ATR3032; LC1760CB6ATR3221;
Introduction Date: November 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
IC REG LINEAR 1.8V/3.3V SOT23-6
IC REG LINEAR 1.8V/3.3V SOT23-6
Linear Voltage Regulator IC Positive Fixed 2 Output 80mA, 80mA SOT-23-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC5211-1.8/3.3BM6-TR | MIC5211-1.8/3.3BM6-TR-ND | 788668-MIC5211-1.8/3.3BM6-TR | MIC5211-1.8/3.3BM6-TR | MIC5211-1.8/3.3BM6-TR | MIC5211-1.8/3.3BM6-TR |
| Product Name | 1.8V 3.3V SOT23 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC5211-1.8/3.3BM6-TR | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; Tape & Reel (TR) | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | ||
| Output Voltage | 1.8 to 3.3 volts | 1.8 to 3.3 volts | 1.8 to 3.3 volts | 1.8 volts | 1.8 to ? volts | |
| IOUT | 0.0800 amps | 0.0800 amps | 0.0800 amps | 0.0800 amps | 0.0800 amps | 0.0800 amps |
| VIN | 16 volts | 16 volts | ? to 16 volts |