Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC5211-1.8/2.5BM6 MIC5211-1.8/2.5BM6

Description
Manufacturer: Microchip Technology Win Source Part Number: 058781-MIC5211-1.8/2 .5BM6 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.25V @ 50mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 80mA, 80mA Output Voltage: 1.8V, 2.5V Categories: Integrated Circuits Temperature Range - Operating: 0°C to 125°C Case / Package: SOT-23-6 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.8V, 2.5V Dropout Voltage-Max: 0.5V @ 50mA, 0.5V @ 50mA Operating Supply Current: 450μA to 1.2mA Protection Features: Over Current, Over Temperature, Reverse Polarity
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 058781-MIC5211-1.8/2 .5BM6 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.25V @ 50mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 80mA, 80mA Output Voltage: 1.8V, 2.5V Categories: Integrated Circuits Temperature Range - Operating: 0°C to 125°C Case / Package: SOT-23-6 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.8V, 2.5V Dropout Voltage-Max: 0.5V @ 50mA, 0.5V @ 50mA Operating Supply Current: 450μA to 1.2mA Protection Features: Over Current, Over Temperature, Reverse Polarity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC5211-1.8/2.5BM6 - 058781-MIC5211-1.8/2.5BM6 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5211-1.8/2.5BM6
058781-MIC5211-1.8/2.5BM6
PMIC - PMIC - Voltage Regulators - Linear - MIC5211-1.8/2.5BM6 058781-MIC5211-1.8/2.5BM6
Manufacturer: Microchip Technology Win Source Part Number: 058781-MIC5211-1.8/2 .5BM6 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.25V @ 50mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 80mA, 80mA Output Voltage: 1.8V, 2.5V Categories: Integrated Circuits Temperature Range - Operating: 0°C to 125°C Case / Package: SOT-23-6 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.8V, 2.5V Dropout Voltage-Max: 0.5V @ 50mA, 0.5V @ 50mA Operating Supply Current: 450μA to 1.2mA Protection Features: Over Current, Over Temperature, Reverse Polarity

Manufacturer: Microchip Technology
Win Source Part Number: 058781-MIC5211-1.8/2.5BM6
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 50mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 80mA, 80mA
Output Voltage: 1.8V, 2.5V
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-23-6
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.8V, 2.5V
Dropout Voltage-Max: 0.5V @ 50mA, 0.5V @ 50mA
Operating Supply Current: 450μA to 1.2mA
Protection Features: Over Current, Over Temperature, Reverse Polarity

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 058781-MIC5211-1.8/2.5BM6
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC5211-1.8/2.5BM6
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; SOT-23-6
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3966SLBTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 0.6500 amps
VIN 4.75 to 5.5 volts
View Details
LDO Voltage Regulator IC - 85-BQ25060DQCR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 4.2 volts
IOUT 1 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Voltage Regulators - 2444550 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP165ACPZN-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details