Microchip Technology, Inc. 5V 0.15A LDO Voltage Regulator IC MIC5210-5.0BMMTR

Description
IC REG LDO 5V 0.15A 8MSOP Product overview: MIC5210-5.0BMMTR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5210-5.0BMMTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 5V 0.15A 8MSOP Product overview: MIC5210-5.0BMMTR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5210-5.0BMMTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 0.15A LDO Voltage Regulator IC
699-MIC5210-5.0BMMTR
5V 0.15A LDO Voltage Regulator IC 699-MIC5210-5.0BMMTR
IC REG LDO 5V 0.15A 8MSOP Product overview: MIC5210-5.0BMMTR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5210-5.0BMMTR can be used for catalog matching and distributor lookup.

IC REG LDO 5V 0.15A 8MSOP Product overview: MIC5210-5.0BMMTR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5210-5.0BMMTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5210-5.0BMMTR - 208382-MIC5210-5.0BMMTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5210-5.0BMMTR
208382-MIC5210-5.0BMMTR
PMIC - PMIC - Voltage Regulators - Linear - MIC5210-5.0BMMTR 208382-MIC5210-5.0BMMTR
Manufacturer: Microchip Technology Win Source Part Number: 208382-MIC5210-5.0BM MTR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.165V @ 150mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 150mA, 150mA Output Voltage: 5V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 5V, 5V Dropout Voltage-Max: 0.35V @ 150mA, 0.35V @ 150mA Operating Supply Current: 150μA to 2.5mA PSRR: 75dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity

Manufacturer: Microchip Technology
Win Source Part Number: 208382-MIC5210-5.0BMMTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.165V @ 150mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 150mA, 150mA
Output Voltage: 5V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 5V, 5V
Dropout Voltage-Max: 0.35V @ 150mA, 0.35V @ 150mA
Operating Supply Current: 150μA to 2.5mA
PSRR: 75dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity

Buy Now Datasheet
Voltage Regulators - Linear - MIC5210-5.0BMMTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5210-5.0BMMTR
Voltage Regulators - Linear MIC5210-5.0BMMTR
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 8-MSOP

Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 8-MSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-MIC5210-5.0BMMTR 208382-MIC5210-5.0BMMTR MIC5210-5.0BMMTR
Product Name 5V 0.15A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5210-5.0BMMTR Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Reel - TR Other; 8-MSOP SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Output Voltage 5 volts 5 volts 5 to ? volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps
Dropout Voltage 0.3500 volts 0.3500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2559EB - ODG (Origin Data Global)
Specs
Package Type Other; 28-LCC (J-Lead)
Special Features Multiple Outputs
VIN 4.75 to 5.25 volts
View Details
Voltage Regulators - 1698180 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
PMIC - Voltage Regulators - Linear - ADP7105ARDZ-3.3 - Lingto Electronic Limited
Specs
Special Features Enable, Power Good, Under Voltage Lockout
IOUT 0.5000 amps
View Details
Battery Chargers - BQ24025DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details