The MIC5210-3.6BMM-TR is a dual linear voltage regulator designed to provide up to 150 mA per output with a low dropout voltage, typically 140 mV at 100 mA. It operates with a quiescent current of 225 µA at light loads, making it suitable for battery-powered applications. The device features individual enable/shutdown control inputs that are compatible with CMOS and TTL logic levels, allowing for flexible power management. It includes protection features such as reversed input polarity protection, current limiting, and thermal shutdown to enhance reliability. The MIC5210 is available in fixed output voltages, including 3.6V, and is packaged in a compact 8-lead MSOP format, making it ideal for space-constrained designs in devices like cellular phones, laptops, and barcode scanners.
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 8-MSOP
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 8-MSOP
IC REG LINEAR 3.6V/3.6V 8MSOP
IC REG LINEAR 3.6V/3.6V 8MSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5210-3.6BMM-TR-ND | MIC5210-3.6BMM-TR | MIC5210-3.6BMM-TR | MIC5210-3.6BMM-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |