Microchip Technology, Inc. LDO Voltage Regulators MIC5209YML-TR

Description
LDO Voltage Regulators 500mA 1% Low Noise LDO
Datasheet
Description
LDO Voltage Regulators 500mA 1% Low Noise LDO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5209YML-TR
LDO Voltage Regulators MIC5209YML-TR
LDO Voltage Regulators 500mA 1% Low Noise LDO

LDO Voltage Regulators 500mA 1% Low Noise LDO

Buy Now Datasheet
Ldo, 0.5Vdo, 0.5A, Adj, 2%, 8Mlf; Output Type Microchip - 03AJ2121 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, 0.5Vdo, 0.5A, Adj, 2%, 8Mlf; Output Type Microchip
03AJ2121
Ldo, 0.5Vdo, 0.5A, Adj, 2%, 8Mlf; Output Type Microchip 03AJ2121
LDO, 0.5VDO, 0.5A, ADJ, 2%, 8MLF; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:15.8V; Output Current:500mA; RoHS Compliant: Yes

LDO, 0.5VDO, 0.5A, ADJ, 2%, 8MLF; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:15.8V; Output Current:500mA; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MIC5209YML-TR 03AJ2121
Product Name LDO Voltage Regulators Ldo, 0.5Vdo, 0.5A, Adj, 2%, 8Mlf; Output Type Microchip
Input Voltage 2.5 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1085QN - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details