Microchip Technology, Inc. Ldo, Adj, 1.8-15V, 0.5A, -40 To 125Deg C; Output Type Microchip MIC5209YM

Description
LDO, ADJ, 1.8-15V, 0.5A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:16V; Output Voltage Min:1.8V; Output Voltage Max:15V; Output Current Max:500mA; Dropout Voltage Typ @ Current:350mV RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 1.8-15V, 0.5A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:16V; Output Voltage Min:1.8V; Output Voltage Max:15V; Output Current Max:500mA; Dropout Voltage Typ @ Current:350mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1.8-15V, 0.5A, -40 To 125Deg C; Output Type Microchip - 10AC8222 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.8-15V, 0.5A, -40 To 125Deg C; Output Type Microchip
10AC8222
Ldo, Adj, 1.8-15V, 0.5A, -40 To 125Deg C; Output Type Microchip 10AC8222
LDO, ADJ, 1.8-15V, 0.5A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:16V; Output Voltage Min:1.8V; Output Voltage Max:15V; Output Current Max:500mA; Dropout Voltage Typ @ Current:350mV RoHS Compliant: Yes

LDO, ADJ, 1.8-15V, 0.5A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:16V; Output Voltage Min:1.8V; Output Voltage Max:15V; Output Current Max:500mA; Dropout Voltage Typ @ Current:350mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 10AC8222
Product Name Ldo, Adj, 1.8-15V, 0.5A, -40 To 125Deg C; Output Type Microchip
Input Voltage 2.5 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT137AQP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details