Microchip Technology, Inc. Ldo, Adj, 1.8V To 15V, 0.5A, Soic-8; Output Type Microchip MIC5209YM-TR

Description
LDO, ADJ, 1.8V TO 15V, 0.5A, SOIC-8; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:16V; Output Voltage Min:1.8V; Output Voltage Max:15V; Output Current Max:500mA; Dropout Voltage Typ @ Current:350mV RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 1.8V TO 15V, 0.5A, SOIC-8; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:16V; Output Voltage Min:1.8V; Output Voltage Max:15V; Output Current Max:500mA; Dropout Voltage Typ @ Current:350mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1.8V To 15V, 0.5A, Soic-8; Output Type Microchip - 41AH8550 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.8V To 15V, 0.5A, Soic-8; Output Type Microchip
41AH8550
Ldo, Adj, 1.8V To 15V, 0.5A, Soic-8; Output Type Microchip 41AH8550
LDO, ADJ, 1.8V TO 15V, 0.5A, SOIC-8; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:16V; Output Voltage Min:1.8V; Output Voltage Max:15V; Output Current Max:500mA; Dropout Voltage Typ @ Current:350mV RoHS Compliant: Yes

LDO, ADJ, 1.8V TO 15V, 0.5A, SOIC-8; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:16V; Output Voltage Min:1.8V; Output Voltage Max:15V; Output Current Max:500mA; Dropout Voltage Typ @ Current:350mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 41AH8550
Product Name Ldo, Adj, 1.8V To 15V, 0.5A, Soic-8; Output Type Microchip
Input Voltage 2.5 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1074QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details