Microchip Technology, Inc. Ldo, Fixed, 5V, 0.5A, -40 To 125Deg C; Output Type Microchip MIC5209-5.0YM-TR

Description
LDO, FIXED, 5V, 0.5A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 5V, 0.5A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 5V, 0.5A, -40 To 125Deg C; Output Type Microchip - 72AC6213 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 0.5A, -40 To 125Deg C; Output Type Microchip
72AC6213
Ldo, Fixed, 5V, 0.5A, -40 To 125Deg C; Output Type Microchip 72AC6213
LDO, FIXED, 5V, 0.5A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 5V, 0.5A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 72AC6213
Product Name Ldo, Fixed, 5V, 0.5A, -40 To 125Deg C; Output Type Microchip
Input Voltage 2.5 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details