Microchip Technology, Inc. Ldo, Fixed, 3.6V, 0.5A, Sot-223-3; Output Type Microchip MIC5209-3.6YS

Description
LDO, FIXED, 3.6V, 0.5A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:350mV; IC Case / Package:SOT-223RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.6V, 0.5A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:350mV; IC Case / Package:SOT-223RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.6V, 0.5A, Sot-223-3; Output Type Microchip - 71Y1618 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.6V, 0.5A, Sot-223-3; Output Type Microchip
71Y1618
Ldo, Fixed, 3.6V, 0.5A, Sot-223-3; Output Type Microchip 71Y1618
LDO, FIXED, 3.6V, 0.5A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:350mV; IC Case / Package:SOT-223RoHS Compliant: Yes

LDO, FIXED, 3.6V, 0.5A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:350mV; IC Case / Package:SOT-223RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo, Reg, 16Vin, 0.5A, 3.6V, 1%, 3Sot223; Output Type Microchip - 64AH4143 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Reg, 16Vin, 0.5A, 3.6V, 1%, 3Sot223; Output Type Microchip
64AH4143
Ldo, Reg, 16Vin, 0.5A, 3.6V, 1%, 3Sot223; Output Type Microchip 64AH4143
LDO, REG, 16VIN, 0.5A, 3.6V, 1%, 3SOT223; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:3.6V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; RoHS Compliant: Yes

LDO, REG, 16VIN, 0.5A, 3.6V, 1%, 3SOT223; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:3.6V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 71Y1618 64AH4143
Product Name Ldo, Fixed, 3.6V, 0.5A, Sot-223-3; Output Type Microchip Ldo, Reg, 16Vin, 0.5A, 3.6V, 1%, 3Sot223; Output Type Microchip
Input Voltage 2.5 to 16 volts 2.5 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details