Microchip Technology, Inc. Dual 50mA 3% Accuracy uCap LDO MIC5208

Description
The MIC5208 is a dual linear voltage regulator with very low dropout voltage (typically 20mV at light loads and 250mV at 50mA), very low ground current (225µA at 10mA output), and better than 3% initial accuracy. It also features individual logic-compatible enable/shutdown control inputs. Designed especially for hand-held battery powered devices, the MIC5208 can be switched by a CMOS or TTL compatible logic signal, or the enable pin can be connected to the supply input for 3-terminal operation. When disabled, power consumption drops nearly to zero. Dropout ground current is minimized to prolong battery life. Key features include current limiting, overtemperature shutdown, and protection against reversed battery. The MIC5208 is available in 3.0V, 3.3V, 3.6V, 4.0V, and 5.0V fixed voltage configurations. Additional Features Micrel Mini 8® MSOP package Guaranteed 50mA output Low quiescent current Low dropout voltage Wide selection of output voltages Tight load and line regulation Low temperature coefficient Current and thermal limiting Reversed input polarity protection Zero off-mode current Logic-controlled electronic enable
Datasheet
Description
The MIC5208 is a dual linear voltage regulator with very low dropout voltage (typically 20mV at light loads and 250mV at 50mA), very low ground current (225µA at 10mA output), and better than 3% initial accuracy. It also features individual logic-compatible enable/shutdown control inputs. Designed especially for hand-held battery powered devices, the MIC5208 can be switched by a CMOS or TTL compatible logic signal, or the enable pin can be connected to the supply input for 3-terminal operation. When disabled, power consumption drops nearly to zero. Dropout ground current is minimized to prolong battery life. Key features include current limiting, overtemperature shutdown, and protection against reversed battery. The MIC5208 is available in 3.0V, 3.3V, 3.6V, 4.0V, and 5.0V fixed voltage configurations. Additional Features Micrel Mini 8® MSOP package Guaranteed 50mA output Low quiescent current Low dropout voltage Wide selection of output voltages Tight load and line regulation Low temperature coefficient Current and thermal limiting Reversed input polarity protection Zero off-mode current Logic-controlled electronic enable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 50mA 3% Accuracy uCap LDO - MIC5208 - Microchip Technology, Inc.
Chandler, AZ, United States
Dual 50mA 3% Accuracy uCap LDO
MIC5208
Dual 50mA 3% Accuracy uCap LDO MIC5208
The MIC5208 is a dual linear voltage regulator with very low dropout voltage (typically 20mV at light loads and 250mV at 50mA), very low ground current (225µA at 10mA output), and better than 3% initial accuracy. It also features individual logic-compatible enable/shutdown control inputs. Designed especially for hand-held battery powered devices, the MIC5208 can be switched by a CMOS or TTL compatible logic signal, or the enable pin can be connected to the supply input for 3-terminal operation. When disabled, power consumption drops nearly to zero. Dropout ground current is minimized to prolong battery life. Key features include current limiting, overtemperature shutdown, and protection against reversed battery. The MIC5208 is available in 3.0V, 3.3V, 3.6V, 4.0V, and 5.0V fixed voltage configurations. Additional Features Micrel Mini 8® MSOP package Guaranteed 50mA output Low quiescent current Low dropout voltage Wide selection of output voltages Tight load and line regulation Low temperature coefficient Current and thermal limiting Reversed input polarity protection Zero off-mode current Logic-controlled electronic enable

The MIC5208 is a dual linear voltage regulator with very low dropout voltage (typically 20mV at light loads and 250mV at 50mA), very low ground current (225µA at 10mA output), and better than 3% initial accuracy. It also features individual logic-compatible enable/shutdown control inputs.

Designed especially for hand-held battery powered devices, the MIC5208 can be switched by a CMOS or TTL compatible logic signal, or the enable pin can be connected to the supply input for 3-terminal operation. When disabled, power consumption drops nearly to zero. Dropout ground current is minimized to prolong battery life.

Key features include current limiting, overtemperature shutdown, and protection against reversed battery.

The MIC5208 is available in 3.0V, 3.3V, 3.6V, 4.0V, and 5.0V fixed voltage configurations.

Additional Features

    • Micrel Mini 8® MSOP package
    • Guaranteed 50mA output
    • Low quiescent current
    • Low dropout voltage
    • Wide selection of output voltages
    • Tight load and line regulation
    • Low temperature coefficient
    • Current and thermal limiting
    • Reversed input polarity protection
    • Zero off-mode current
    • Logic-controlled electronic enable
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5208
Product Name Dual 50mA 3% Accuracy uCap LDO
Package Type Other; ['MSOP']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1x/1.5x/2x Mode Charge Pump for White LED Applications - AAT3141 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
DCV012405 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV012405P-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1W,1.5kV Isolation
Output Voltage 4.75 to 5.25 volts
View Details
4 suppliers
ACDC Power Supply Control ICs - Model: FA6B21N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
Board Mount Modules - AHE2815SF/HBB - 1230845-AHE2815SF/HBB - Win Source Electronics
Specs
Output Voltage 15 volts
Output Power 20 watts
View Details