Microchip Technology, Inc. Ldo, 0.165Vdo, 0.18A, Adj, 3%, 5Sot23; Output Type Microchip MIC5207YM5-TR

Description
LDO, 0.165VDO, 0.18A, ADJ, 3%, 5SOT23; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:180mA; RoHS Compliant: Yes
Description
LDO, 0.165VDO, 0.18A, ADJ, 3%, 5SOT23; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:180mA; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC5207 is an adjustable linear voltage regulator designed for applications requiring low dropout voltage and low noise output. It features a typical dropout voltage of 165mV at 150mA and can deliver up to 180mA of output current. The device operates with a quiescent current of 720µA at 100mA output, making it suitable for battery-powered devices. It includes a CMOS-compatible enable/shutdown control input, allowing for nearly zero power consumption in shutdown mode. Key features include better than 3% initial output voltage accuracy, current limiting, thermal shutdown, and reversed-battery protection. The MIC5207 is packaged in a compact 5-pin SOT-23 configuration, which is advantageous for space-constrained designs. It is suitable for various applications, including cellular phones, laptops, and consumer electronics. The device is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The MIC5207 is an adjustable linear voltage regulator designed for applications requiring low dropout voltage and low noise output. It features a typical dropout voltage of 165mV at 150mA and can deliver up to 180mA of output current. The device operates with a quiescent current of 720µA at 100mA output, making it suitable for battery-powered devices. It includes a CMOS-compatible enable/shutdown control input, allowing for nearly zero power consumption in shutdown mode. Key features include better than 3% initial output voltage accuracy, current limiting, thermal shutdown, and reversed-battery protection. The MIC5207 is packaged in a compact 5-pin SOT-23 configuration, which is advantageous for space-constrained designs. It is suitable for various applications, including cellular phones, laptops, and consumer electronics. The device is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Ldo, 0.165Vdo, 0.18A, Adj, 3%, 5Sot23; Output Type Microchip - 64AH4141 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, 0.165Vdo, 0.18A, Adj, 3%, 5Sot23; Output Type Microchip
64AH4141
Ldo, 0.165Vdo, 0.18A, Adj, 3%, 5Sot23; Output Type Microchip 64AH4141
LDO, 0.165VDO, 0.18A, ADJ, 3%, 5SOT23; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:180mA; RoHS Compliant: Yes

LDO, 0.165VDO, 0.18A, ADJ, 3%, 5SOT23; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:180mA; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 64AH4141
Product Name Ldo, 0.165Vdo, 0.18A, Adj, 3%, 5Sot23; Output Type Microchip
Input Voltage 2.5 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QZ - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details