Microchip Technology, Inc. Ldo Volt Reg, 0.18A, 1.8V, Sot-23-5; Output Type Microchip MIC5207-1.8YM5-TR

Description
LDO VOLT REG, 0.18A, 1.8V, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:180mA; Dropout RoHS Compliant: Yes
Description
LDO VOLT REG, 0.18A, 1.8V, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:180mA; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo Volt Reg, 0.18A, 1.8V, Sot-23-5; Output Type Microchip - 03AJ2120 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Volt Reg, 0.18A, 1.8V, Sot-23-5; Output Type Microchip
03AJ2120
Ldo Volt Reg, 0.18A, 1.8V, Sot-23-5; Output Type Microchip 03AJ2120
LDO VOLT REG, 0.18A, 1.8V, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:180mA; Dropout RoHS Compliant: Yes

LDO VOLT REG, 0.18A, 1.8V, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:180mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 03AJ2120
Product Name Ldo Volt Reg, 0.18A, 1.8V, Sot-23-5; Output Type Microchip
Input Voltage 2.5 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1054QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details