Microchip Technology, Inc. Ldo, 0.165Vdo, 0.15A, 3.3V, 1%, 5Sot23; Output Type Microchip MIC5206-3.3YM5-TR

Description
LDO, 0.165VDO, 0.15A, 3.3V, 1%, 5SOT23; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; DropoutRoHS Compliant: Yes
Description
LDO, 0.165VDO, 0.15A, 3.3V, 1%, 5SOT23; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; DropoutRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, 0.165Vdo, 0.15A, 3.3V, 1%, 5Sot23; Output Type Microchip - 03AJ2119 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, 0.165Vdo, 0.15A, 3.3V, 1%, 5Sot23; Output Type Microchip
03AJ2119
Ldo, 0.165Vdo, 0.15A, 3.3V, 1%, 5Sot23; Output Type Microchip 03AJ2119
LDO, 0.165VDO, 0.15A, 3.3V, 1%, 5SOT23; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; DropoutRoHS Compliant: Yes

LDO, 0.165VDO, 0.15A, 3.3V, 1%, 5SOT23; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; DropoutRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 03AJ2119
Product Name Ldo, 0.165Vdo, 0.15A, 3.3V, 1%, 5Sot23; Output Type Microchip
Input Voltage 2.5 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1083QW - Micross Components, Inc.
Micross Components, Inc.
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details