Microchip Technology, Inc. Ldo, Adj, 0.15A, Sot-23-5; Output Type Microchip MIC5205YM5-TR

Description
LDO, ADJ, 0.15A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:165mV; IC Case / Package:SOT-23 RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 0.15A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:165mV; IC Case / Package:SOT-23 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 0.15A, Sot-23-5; Output Type Microchip - 52AH1171 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 0.15A, Sot-23-5; Output Type Microchip
52AH1171
Ldo, Adj, 0.15A, Sot-23-5; Output Type Microchip 52AH1171
LDO, ADJ, 0.15A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:165mV; IC Case / Package:SOT-23 RoHS Compliant: Yes

LDO, ADJ, 0.15A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:165mV; IC Case / Package:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 52AH1171
Product Name Ldo, Adj, 0.15A, Sot-23-5; Output Type Microchip
Input Voltage 2.5 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1074QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details