Microchip Technology, Inc. Ldo, Fixed, 5V, 0.15A, -40 To 125Deg C; Output Type Microchip MIC5205-5.0YM5-TR

Description
LDO, FIXED, 5V, 0.15A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:165mV; No. of Pins:5Pins RoHS Compliant: Yes
Description
LDO, FIXED, 5V, 0.15A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:165mV; No. of Pins:5Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 5V, 0.15A, -40 To 125Deg C; Output Type Microchip - 30AC9896 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 0.15A, -40 To 125Deg C; Output Type Microchip
30AC9896
Ldo, Fixed, 5V, 0.15A, -40 To 125Deg C; Output Type Microchip 30AC9896
LDO, FIXED, 5V, 0.15A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:165mV; No. of Pins:5Pins RoHS Compliant: Yes

LDO, FIXED, 5V, 0.15A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:165mV; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 30AC9896
Product Name Ldo, Fixed, 5V, 0.15A, -40 To 125Deg C; Output Type Microchip
Input Voltage 2.5 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details