Microchip Technology, Inc. Ldo, 0.3Vdo, 0.08A, 5V, 4%, 5Sot23; Output Type Microchip MIC5203-5.0YM5-TR

Description
LDO, 0.3VDO, 0.08A, 5V, 4%, 5SOT23; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:80mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, 0.3VDO, 0.08A, 5V, 4%, 5SOT23; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:80mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, 0.3Vdo, 0.08A, 5V, 4%, 5Sot23; Output Type Microchip - 01AH7311 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, 0.3Vdo, 0.08A, 5V, 4%, 5Sot23; Output Type Microchip
01AH7311
Ldo, 0.3Vdo, 0.08A, 5V, 4%, 5Sot23; Output Type Microchip 01AH7311
LDO, 0.3VDO, 0.08A, 5V, 4%, 5SOT23; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:80mA; Dropout RoHS Compliant: Yes

LDO, 0.3VDO, 0.08A, 5V, 4%, 5SOT23; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:80mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 01AH7311
Product Name Ldo, 0.3Vdo, 0.08A, 5V, 4%, 5Sot23; Output Type Microchip
Input Voltage 2.5 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details