Microchip Technology, Inc. LDO Voltage Regulators MIC5201YM

Description
LDO Voltage Regulators 200mA, 1% LDO Regulator
Datasheet
Description
LDO Voltage Regulators 200mA, 1% LDO Regulator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5201YM
LDO Voltage Regulators MIC5201YM
LDO Voltage Regulators 200mA, 1% LDO Regulator

LDO Voltage Regulators 200mA, 1% LDO Regulator

Buy Now Datasheet
Ldo, Adj, 0.2A, -40 To 125Deg C; Output Type Microchip - 02AH4586 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 0.2A, -40 To 125Deg C; Output Type Microchip
02AH4586
Ldo, Adj, 0.2A, -40 To 125Deg C; Output Type Microchip 02AH4586
LDO, ADJ, 0.2A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.242V; Adjustable Output Voltage Max:16V; Output Current:200mA; RoHS Compliant: Yes

LDO, ADJ, 0.2A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.242V; Adjustable Output Voltage Max:16V; Output Current:200mA; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MIC5201YM 02AH4586
Product Name LDO Voltage Regulators Ldo, Adj, 0.2A, -40 To 125Deg C; Output Type Microchip
Input Voltage 2.5 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details