Microchip Technology, Inc. Ldo, Fixed, 5V, 0.2A, Sot-223-3; Output Type Microchip MIC5201-5.0YS

Description
LDO, FIXED, 5V, 0.2A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:26V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 5V, 0.2A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:26V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 5V, 0.2A, Sot-223-3; Output Type Microchip - 71Y1507 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 0.2A, Sot-223-3; Output Type Microchip
71Y1507
Ldo, Fixed, 5V, 0.2A, Sot-223-3; Output Type Microchip 71Y1507
LDO, FIXED, 5V, 0.2A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:26V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA RoHS Compliant: Yes

LDO, FIXED, 5V, 0.2A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:26V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA RoHS Compliant: Yes

Supplier's Site
Ldo, Reg, 26Vin, 0.2A, 5V, 1%, 3Sot223; Output Type Microchip - 64AH4135 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Reg, 26Vin, 0.2A, 5V, 1%, 3Sot223; Output Type Microchip
64AH4135
Ldo, Reg, 26Vin, 0.2A, 5V, 1%, 3Sot223; Output Type Microchip 64AH4135
LDO, REG, 26VIN, 0.2A, 5V, 1%, 3SOT223; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:26V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes

LDO, REG, 26VIN, 0.2A, 5V, 1%, 3SOT223; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:26V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 71Y1507
Product Name Ldo, Fixed, 5V, 0.2A, Sot-223-3; Output Type Microchip
Input Voltage 2.5 to 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Stabilizer Voltage 100KVA to 600KVA SBW Voltage Stabilizer 80KVA 150KVA 200KVA 300KVA 400KVA 500KVA 3 Phase Voltage Regulator - No.1601201189673 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details