Microchip Technology, Inc. 200Ma, 1% Ldo Regulator 3 Sot-223 Tube Rohs Compliant Microchip MIC5201-4.8YS

Description
200MA, 1% LDO REGULATOR 3 SOT-223 - TUBE ROHS COMPLIANT: YES
Datasheet
Description
200MA, 1% LDO REGULATOR 3 SOT-223 - TUBE ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
200Ma, 1% Ldo Regulator 3 Sot-223 Tube Rohs Compliant Microchip - 71Y1503 - Newark, An Avnet Company
Chicago, IL, United States
200Ma, 1% Ldo Regulator 3 Sot-223 Tube Rohs Compliant Microchip
71Y1503
200Ma, 1% Ldo Regulator 3 Sot-223 Tube Rohs Compliant Microchip 71Y1503
200MA, 1% LDO REGULATOR 3 SOT-223 - TUBE ROHS COMPLIANT: YES

200MA, 1% LDO REGULATOR 3 SOT-223 - TUBE ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5201-4.8YS
LDO Voltage Regulators MIC5201-4.8YS
LDO Voltage Regulators 200mA, 1% LDO Regulator

LDO Voltage Regulators 200mA, 1% LDO Regulator

Buy Now Datasheet
Voltage Regulator - 96487969 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
96487969
Voltage Regulator 96487969
FIXED POSITIVE LDO REGULATOR, 4.8V, 0.4V DROPOUT, SOT-223 3 PIN. FREE 2 YEAR RADWELL WARRANTY

FIXED POSITIVE LDO REGULATOR, 4.8V, 0.4V DROPOUT, SOT-223 3 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Radwell International
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number 71Y1503 MIC5201-4.8YS 96487969
Product Name 200Ma, 1% Ldo Regulator 3 Sot-223 Tube Rohs Compliant Microchip LDO Voltage Regulators Voltage Regulator
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137QLS - Micross Components, Inc.
Micross Components, Inc.
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details