Microchip Technology, Inc. Ldo, Fixed, 3.3V, 0.2A, Sot-223-3; Output Type Microchip MIC5201-3.3YS

Description
LDO, FIXED, 3.3V, 0.2A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:26V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:270mV; IC Case / Package:SOT-223RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 0.2A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:26V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:270mV; IC Case / Package:SOT-223RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.2A, Sot-223-3; Output Type Microchip - 10AC8217 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.2A, Sot-223-3; Output Type Microchip
10AC8217
Ldo, Fixed, 3.3V, 0.2A, Sot-223-3; Output Type Microchip 10AC8217
LDO, FIXED, 3.3V, 0.2A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:26V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:270mV; IC Case / Package:SOT-223RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.2A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:26V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:270mV; IC Case / Package:SOT-223RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Regulator - 127794299 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
127794299
Voltage Regulator 127794299
FIXED POSITIVE LDO REGULATOR, 3.3V, 0.4V DROPOUT, SOT-223-4. FREE 2 YEAR RADWELL WARRANTY

FIXED POSITIVE LDO REGULATOR, 3.3V, 0.4V DROPOUT, SOT-223-4. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 10AC8217 127794299
Product Name Ldo, Fixed, 3.3V, 0.2A, Sot-223-3; Output Type Microchip Voltage Regulator
Input Voltage 2.5 to 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details