Microchip Technology, Inc. Ldo, Fixed, 3.3V, 0.2A, Sot-223-3; Output Type Microchip MIC5201-3.3YS-TR

Description
LDO, FIXED, 3.3V, 0.2A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:26V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:270V; IC Case / Package:SOT-223 RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 0.2A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:26V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:270V; IC Case / Package:SOT-223 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.2A, Sot-223-3; Output Type Microchip - 11AC9673 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.2A, Sot-223-3; Output Type Microchip
11AC9673
Ldo, Fixed, 3.3V, 0.2A, Sot-223-3; Output Type Microchip 11AC9673
LDO, FIXED, 3.3V, 0.2A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:26V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:270V; IC Case / Package:SOT-223 RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.2A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:26V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:270V; IC Case / Package:SOT-223 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 11AC9673
Product Name Ldo, Fixed, 3.3V, 0.2A, Sot-223-3; Output Type Microchip
Input Voltage 2.5 to 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details