Microchip Technology, Inc. Ldo, Fixed, 5V, 0.1A, Sot-223-3; Output Type Microchip MIC5200-5.0YS-TR

Description
LDO, FIXED, 5V, 0.1A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:26V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout Voltage RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 5V, 0.1A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:26V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 5V, 0.1A, Sot-223-3; Output Type Microchip - 57AC2587 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 0.1A, Sot-223-3; Output Type Microchip
57AC2587
Ldo, Fixed, 5V, 0.1A, Sot-223-3; Output Type Microchip 57AC2587
LDO, FIXED, 5V, 0.1A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:26V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout Voltage RoHS Compliant: Yes

LDO, FIXED, 5V, 0.1A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:26V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 57AC2587
Product Name Ldo, Fixed, 5V, 0.1A, Sot-223-3; Output Type Microchip
Input Voltage 2.5 to 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details