LDO Voltage Regulators 100mA, 1% LDO Regulator
V REG LDO +3.3V, SMD, 5200, SOIC8; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:26V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | MIC5200-3.3YM | 51AK9190 |
| Product Name | LDO Voltage Regulators | V Reg Ldo +3.3V, Smd, 5200, Soic8; Output Type Microchip |
| Input Voltage | 2.5 to 26 volts |