Microchip Technology, Inc. Ultra Hi-Speed Hi-Current Active Filter/LDO Controller MIC5190

Description
The MIC5190 is an ultra high-speed linear regulator. It uses an external N-Channel FET as its power device. The MIC5190 offers ultra high-speed to cope with the fast load demands of microprocessor cores, ASICs, and other high-speed devices. Signal bandwidths of greater than 500kHz can be achieved with a minimum amount of capacitance while at the same time keeping the output voltage clean, regardless of load demand. A powerful output driver delivers large MOSFETs into their linear regions, achieving ultra-low dropout voltage. 1.25VIN±10% can be turned into 0.9V ±1% without the use of a large amount of capacitance. MIC5190 (0.5V reference) is optimized for output voltages of below 1.0V. The MIC5190 is offered in 10-lead MSOP-10 packages and has an operating junction temperature range of -40°C to +125°C. Additional Features Input voltage range: VIN = 0.9V to 5.5V ±1.0% initial output tolerance Dropout down to 25mV @ 10A Filters out switching frequency noise on input Very high large signal bandwidth >500kHz PSRR >40dB at 500kHz Adjustable output voltage down to 0.5V Stable with any output capacitor Excellent line and load regulation specifications Logic controlled shutdown Current limit protection MSOP-10 packages Available -40°C to +125°C junction temperature
Description
The MIC5190 is an ultra high-speed linear regulator. It uses an external N-Channel FET as its power device. The MIC5190 offers ultra high-speed to cope with the fast load demands of microprocessor cores, ASICs, and other high-speed devices. Signal bandwidths of greater than 500kHz can be achieved with a minimum amount of capacitance while at the same time keeping the output voltage clean, regardless of load demand. A powerful output driver delivers large MOSFETs into their linear regions, achieving ultra-low dropout voltage. 1.25VIN±10% can be turned into 0.9V ±1% without the use of a large amount of capacitance. MIC5190 (0.5V reference) is optimized for output voltages of below 1.0V. The MIC5190 is offered in 10-lead MSOP-10 packages and has an operating junction temperature range of -40°C to +125°C. Additional Features Input voltage range: VIN = 0.9V to 5.5V ±1.0% initial output tolerance Dropout down to 25mV @ 10A Filters out switching frequency noise on input Very high large signal bandwidth >500kHz PSRR >40dB at 500kHz Adjustable output voltage down to 0.5V Stable with any output capacitor Excellent line and load regulation specifications Logic controlled shutdown Current limit protection MSOP-10 packages Available -40°C to +125°C junction temperature
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC5190 is an ultra high-speed linear regulator designed for high-current applications, utilizing an external N-Channel FET as its power device. It operates within an input voltage range of 0.9V to 5.5V and is optimized for output voltages below 1.0V, with an adjustable output voltage down to 0.5V. The device features a low dropout voltage of 25mV at 10A and can achieve signal bandwidths greater than 500kHz with minimal capacitance, ensuring clean output voltage under varying load demands. The MIC5190 also provides excellent line and load regulation, a power supply rejection ratio (PSRR) greater than 40dB at 500kHz, and includes logic-controlled shutdown and current limit protection. It is available in 10-lead MLF,Ñ¢ and MSOP-10 packages, with an operating junction temperature range of -40°C to +125°C, making it suitable for a variety of applications including distributed power supplies and ASIC power supplies.

Datasheet Summary
Powered by GS/AI

The MIC5190 is an ultra high-speed linear regulator designed for high-current applications, utilizing an external N-Channel FET as its power device. It operates within an input voltage range of 0.9V to 5.5V and is optimized for output voltages below 1.0V, with an adjustable output voltage down to 0.5V. The device features a low dropout voltage of 25mV at 10A and can achieve signal bandwidths greater than 500kHz with minimal capacitance, ensuring clean output voltage under varying load demands. The MIC5190 also provides excellent line and load regulation, a power supply rejection ratio (PSRR) greater than 40dB at 500kHz, and includes logic-controlled shutdown and current limit protection. It is available in 10-lead MLF,Ñ¢ and MSOP-10 packages, with an operating junction temperature range of -40°C to +125°C, making it suitable for a variety of applications including distributed power supplies and ASIC power supplies.

Suppliers

Company
Product
Description
Supplier Links
Ultra Hi-Speed Hi-Current Active Filter/LDO Controller - MIC5190 - Microchip Technology, Inc.
Chandler, AZ, United States
Ultra Hi-Speed Hi-Current Active Filter/LDO Controller
MIC5190
Ultra Hi-Speed Hi-Current Active Filter/LDO Controller MIC5190
The MIC5190 is an ultra high-speed linear regulator. It uses an external N-Channel FET as its power device. The MIC5190 offers ultra high-speed to cope with the fast load demands of microprocessor cores, ASICs, and other high-speed devices. Signal bandwidths of greater than 500kHz can be achieved with a minimum amount of capacitance while at the same time keeping the output voltage clean, regardless of load demand. A powerful output driver delivers large MOSFETs into their linear regions, achieving ultra-low dropout voltage. 1.25VIN±10% can be turned into 0.9V ±1% without the use of a large amount of capacitance. MIC5190 (0.5V reference) is optimized for output voltages of below 1.0V. The MIC5190 is offered in 10-lead MSOP-10 packages and has an operating junction temperature range of -40°C to +125°C. Additional Features Input voltage range: VIN = 0.9V to 5.5V ±1.0% initial output tolerance Dropout down to 25mV @ 10A Filters out switching frequency noise on input Very high large signal bandwidth >500kHz PSRR >40dB at 500kHz Adjustable output voltage down to 0.5V Stable with any output capacitor Excellent line and load regulation specifications Logic controlled shutdown Current limit protection MSOP-10 packages Available -40°C to +125°C junction temperature

The MIC5190 is an ultra high-speed linear regulator. It uses an external N-Channel FET as its power device. The MIC5190 offers ultra high-speed to cope with the fast load demands of microprocessor cores, ASICs, and other high-speed devices. Signal bandwidths of greater than 500kHz can be achieved with a minimum amount of capacitance while at the same time keeping the output voltage clean, regardless of load demand. A powerful output driver delivers large MOSFETs into their linear regions, achieving ultra-low dropout voltage. 1.25VIN±10% can be turned into 0.9V ±1% without the use of a large amount of capacitance. MIC5190 (0.5V reference) is optimized for output voltages of below 1.0V. The MIC5190 is offered in 10-lead MSOP-10 packages and has an operating junction temperature range of -40°C to +125°C.

Additional Features

    • Input voltage range: VIN = 0.9V to 5.5V
    • ±1.0% initial output tolerance
    • Dropout down to 25mV @ 10A
    • Filters out switching frequency noise on input
    • Very high large signal bandwidth >500kHz
    • PSRR >40dB at 500kHz
    • Adjustable output voltage down to 0.5V
    • Stable with any output capacitor
    • Excellent line and load regulation specifications
    • Logic controlled shutdown
    • Current limit protection
    • MSOP-10 packages
    • Available -40°C to +125°C junction temperature
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5190
Product Name Ultra Hi-Speed Hi-Current Active Filter/LDO Controller
Package Type Other; ['MSOP', 'VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Current, High Efficiency Charge Pump with Auto-Timer - AAT3171 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Input Voltage 2.7 to 5.5 volts
View Details
LM25066 System Power Management and Protection IC with PMBus - LM25066PSQ/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Features Digital Temp Monitor,PMBus,Supports Telemetry Data Storage
Input Voltage 2.9 to 17 volts
View Details
2 suppliers
Power - Power Supply ICs - OPTIREG™ linear - TLE42644G - TLE42644G - Infineon Technologies AG
Specs
Package Type Other; PG-SOT223-4
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - 74HCT04D,653 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details