Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - MIC5167YML-TR MIC5167YML-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1076687-MIC5167YML-T R Packaging: Cut Reel Applications: Converter, DDR, QDR Mounting: SMD (SMT) Voltage - Input: 2.6 V to 5.5 V Number of Outputs: 1 Output Voltage: Adj down to 0.6V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: 24-MLF (4x4) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1076687-MIC5167YML-T R Packaging: Cut Reel Applications: Converter, DDR, QDR Mounting: SMD (SMT) Voltage - Input: 2.6 V to 5.5 V Number of Outputs: 1 Output Voltage: Adj down to 0.6V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: 24-MLF (4x4) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - MIC5167YML-TR - 1076687-MIC5167YML-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - MIC5167YML-TR
1076687-MIC5167YML-TR
PMIC - PMIC - Voltage Regulators - Special Purpose - MIC5167YML-TR 1076687-MIC5167YML-TR
Manufacturer: Microchip Technology Win Source Part Number: 1076687-MIC5167YML-T R Packaging: Cut Reel Applications: Converter, DDR, QDR Mounting: SMD (SMT) Voltage - Input: 2.6 V to 5.5 V Number of Outputs: 1 Output Voltage: Adj down to 0.6V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: 24-MLF (4x4) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1076687-MIC5167YML-TR
Packaging: Cut Reel
Applications: Converter, DDR, QDR
Mounting: SMD (SMT)
Voltage - Input: 2.6 V to 5.5 V
Number of Outputs: 1
Output Voltage: Adj down to 0.6V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: 24-MLF (4x4)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-MIC5167YML-TR
Power Management IC 750-MIC5167YML-TR
IC REG CONV DDR QDR 1OUT 24MLF Product overview: MIC5167YML-TR from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MIC5167YML-TR can be used for catalog matching and distributor lookup.

IC REG CONV DDR QDR 1OUT 24MLF Product overview: MIC5167YML-TR from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MIC5167YML-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - MIC5167YML-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
MIC5167YML-TR
PMIC - Voltage Regulators - Special Purpose MIC5167YML-TR
IC REG CONV DDR QDR 1OUT 24MLF

IC REG CONV DDR QDR 1OUT 24MLF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 1076687-MIC5167YML-TR 750-MIC5167YML-TR MIC5167YML-TR
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - MIC5167YML-TR Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; 24-MLF (4x4) Other; Tape & Reel (TR) Other; 24-VFQFN Exposed Pad, 24-MLF®
Special Features Multiple Outputs
Output Voltage 0.6000 volts 0.6000 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Output Voltage Type Adjustable / Variable
Unlock Full Specs
to access all available technical data