Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - MIC5165YMM-TR MIC5165YMM-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 884751-MIC5165YMM-TR Operating Temperature Range: -40°C ~ 125°C Features: series Controller, DDR3, GDDR3/4/5 Voltage Regulator IC 1 Output 10-MSOP Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MIC5165 Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC5165YMM TR, MIC5165YMM TR-ND
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 884751-MIC5165YMM-TR Operating Temperature Range: -40°C ~ 125°C Features: series Controller, DDR3, GDDR3/4/5 Voltage Regulator IC 1 Output 10-MSOP Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MIC5165 Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC5165YMM TR, MIC5165YMM TR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - MIC5165YMM-TR - 884751-MIC5165YMM-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - MIC5165YMM-TR
884751-MIC5165YMM-TR
PMIC - PMIC - Voltage Regulators - Special Purpose - MIC5165YMM-TR 884751-MIC5165YMM-TR
Manufacturer: Microchip Technology Win Source Part Number: 884751-MIC5165YMM-TR Operating Temperature Range: -40°C ~ 125°C Features: series Controller, DDR3, GDDR3/4/5 Voltage Regulator IC 1 Output 10-MSOP Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MIC5165 Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC5165YMM TR, MIC5165YMM TR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 884751-MIC5165YMM-TR
Operating Temperature Range: -40°C ~ 125°C
Features: series Controller, DDR3, GDDR3/4/5 Voltage Regulator IC 1 Output 10-MSOP
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC5165
Categories: Integrated Circuits (ICs)
Case / Package: 10-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC5165YMM TR, MIC5165YMM TR-ND

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-MIC5165YMM-TR
Power Management IC 750-MIC5165YMM-TR
IC REG CTRLR DDR3 1OUT 10MSOP Product overview: MIC5165YMM-TR from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MIC5165YMM-TR can be used for catalog matching and distributor lookup.

IC REG CTRLR DDR3 1OUT 10MSOP Product overview: MIC5165YMM-TR from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MIC5165YMM-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC REG CTLR DUAL DDR2/3 10MSOP - 536-MIC5165YMM-TR - Utmel Electronic Limited
Hong Kong, China
IC REG CTLR DUAL DDR2/3 10MSOP
536-MIC5165YMM-TR
IC REG CTLR DUAL DDR2/3 10MSOP 536-MIC5165YMM-TR
IC REG CTLR DUAL DDR2/3 10MSOP

IC REG CTLR DUAL DDR2/3 10MSOP

Supplier's Site
PMIC - Voltage Regulators - Special Purpose - MIC5165YMM-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
MIC5165YMM-TR
PMIC - Voltage Regulators - Special Purpose MIC5165YMM-TR
IC REG CTRLR DDR3 1OUT 10MSOP

IC REG CTRLR DDR3 1OUT 10MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 884751-MIC5165YMM-TR 750-MIC5165YMM-TR 536-MIC5165YMM-TR MIC5165YMM-TR
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - MIC5165YMM-TR Power Management IC IC REG CTLR DUAL DDR2/3 10MSOP PMIC - Voltage Regulators - Special Purpose
Package Type Other; 10-MSOP Other; Tape & Reel (TR) Other; 10-TFSOP, 10-MSOP (0.118, 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 2312-ACT4088US-TTR-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; SOT-23-6
View Details
2 suppliers
Allegro MicroSystems Inc.
Specs
Regulator Category Switching
View Details
Switching Regulators - 1689544 - RS Components, Ltd.
Specs
Regulator Category Switching; Buck converter
Output Voltage Type Adjustable / Variable
Package Type Other; Msop-8ep
View Details
Power Distribution Switches, Load Drivers - BTS442E2BKSA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type TO-220; Other; TO-220-5 Formed Leads
Special Features Auto Restart, Status Flag
View Details