Microchip Technology, Inc. Dual Regulator Controller for DDR2/3 Termination MIC5163

Description
The MIC5163 is a dual regulator controller designed specifically for low voltage memory termination applications such as DDR3 and GDDR3/4/5. The MIC5163 offers a simple, low cost JEDEC compliant solution for terminating high-speed, low-voltage digital buses. The MIC5163 controls two external N-Channel MOSFETs to form two separate regulators. It operates by switching between either the high-side MOSFET or the low-side MOSFET, depending on whether the current is being sourced to the load or being sinked by the regulator. Designed to provide a universal solution for memory termination regardless of input voltage, output voltage, or load current; the desired MIC5163 output voltage can be externally programmed by forcing the reference voltage. The MIC5163 operates from an input voltage as low as 0.75V up to 6V, with a second bias supply input required for operation. The MIC5163 is available in a tiny MSOP-10 package with an operating junction temperature range of -40°C to +125°C. Additional Features 0.75V to 6V input supply voltage Memory termination for: DDR3, GDDR3/4/5 Tracking programmable output Logic controlled enable input Wide bandwidth Minimal external components required Tiny MSOP-10 package -40°C < T J < +125°C
Datasheet
Description
The MIC5163 is a dual regulator controller designed specifically for low voltage memory termination applications such as DDR3 and GDDR3/4/5. The MIC5163 offers a simple, low cost JEDEC compliant solution for terminating high-speed, low-voltage digital buses. The MIC5163 controls two external N-Channel MOSFETs to form two separate regulators. It operates by switching between either the high-side MOSFET or the low-side MOSFET, depending on whether the current is being sourced to the load or being sinked by the regulator. Designed to provide a universal solution for memory termination regardless of input voltage, output voltage, or load current; the desired MIC5163 output voltage can be externally programmed by forcing the reference voltage. The MIC5163 operates from an input voltage as low as 0.75V up to 6V, with a second bias supply input required for operation. The MIC5163 is available in a tiny MSOP-10 package with an operating junction temperature range of -40°C to +125°C. Additional Features 0.75V to 6V input supply voltage Memory termination for: DDR3, GDDR3/4/5 Tracking programmable output Logic controlled enable input Wide bandwidth Minimal external components required Tiny MSOP-10 package -40°C < T J < +125°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Regulator Controller for DDR2/3 Termination - MIC5163 - Microchip Technology, Inc.
Chandler, AZ, United States
Dual Regulator Controller for DDR2/3 Termination
MIC5163
Dual Regulator Controller for DDR2/3 Termination MIC5163
The MIC5163 is a dual regulator controller designed specifically for low voltage memory termination applications such as DDR3 and GDDR3/4/5. The MIC5163 offers a simple, low cost JEDEC compliant solution for terminating high-speed, low-voltage digital buses. The MIC5163 controls two external N-Channel MOSFETs to form two separate regulators. It operates by switching between either the high-side MOSFET or the low-side MOSFET, depending on whether the current is being sourced to the load or being sinked by the regulator. Designed to provide a universal solution for memory termination regardless of input voltage, output voltage, or load current; the desired MIC5163 output voltage can be externally programmed by forcing the reference voltage. The MIC5163 operates from an input voltage as low as 0.75V up to 6V, with a second bias supply input required for operation. The MIC5163 is available in a tiny MSOP-10 package with an operating junction temperature range of -40°C to +125°C. Additional Features 0.75V to 6V input supply voltage Memory termination for: DDR3, GDDR3/4/5 Tracking programmable output Logic controlled enable input Wide bandwidth Minimal external components required Tiny MSOP-10 package -40°C < T J < +125°C

The MIC5163 is a dual regulator controller designed specifically for low voltage memory termination applications such as DDR3 and GDDR3/4/5. The MIC5163 offers a simple, low cost JEDEC compliant solution for terminating high-speed, low-voltage digital buses. The MIC5163 controls two external N-Channel MOSFETs to form two separate regulators. It operates by switching between either the high-side MOSFET or the low-side MOSFET, depending on whether the current is being sourced to the load or being sinked by the regulator. Designed to provide a universal solution for memory termination regardless of input voltage, output voltage, or load current; the desired MIC5163 output voltage can be externally programmed by forcing the reference voltage. The MIC5163 operates from an input voltage as low as 0.75V up to 6V, with a second bias supply input required for operation. The MIC5163 is available in a tiny MSOP-10 package with an operating junction temperature range of -40°C to +125°C.

Additional Features

    • 0.75V to 6V input supply voltage
    • Memory termination for: DDR3, GDDR3/4/5
    • Tracking programmable output
    • Logic controlled enable input
    • Wide bandwidth
    • Minimal external components required
    • Tiny MSOP-10 package
    • -40°C < T J < +125°C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC5163
Product Name Dual Regulator Controller for DDR2/3 Termination
Package Type Other; ['MSOP']
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1073AR-12 - Lingto Electronic Limited
Specs
Regulator Category Switching
Output Voltage Type Fixed
View Details
Specs
Regulator Category Switching
View Details
Voltage Regulators - 1828289P - RS Components, Ltd.
Specs
Package Type TO-92; Other; TO-92
View Details
LED Drivers - A6279ELPTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Regulator Category Linear
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Special Features Multiple Outputs
View Details