Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - MIC5162BMM MIC5162BMM

Description
Manufacturer: Microchip Technology Win Source Part Number: 120372-MIC5162BMM Packaging: Tube/Rail Applications: Controller, DDR3, GDDR3/4/5 Mounting: SMD (SMT) Voltage - Input: 1.35 V to 6 V Number of Outputs: 1 Output Voltage: Programmable Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: 10-MSOP
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 120372-MIC5162BMM Packaging: Tube/Rail Applications: Controller, DDR3, GDDR3/4/5 Mounting: SMD (SMT) Voltage - Input: 1.35 V to 6 V Number of Outputs: 1 Output Voltage: Programmable Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - MIC5162BMM - 120372-MIC5162BMM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - MIC5162BMM
120372-MIC5162BMM
PMIC - PMIC - Voltage Regulators - Special Purpose - MIC5162BMM 120372-MIC5162BMM
Manufacturer: Microchip Technology Win Source Part Number: 120372-MIC5162BMM Packaging: Tube/Rail Applications: Controller, DDR3, GDDR3/4/5 Mounting: SMD (SMT) Voltage - Input: 1.35 V to 6 V Number of Outputs: 1 Output Voltage: Programmable Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: 10-MSOP

Manufacturer: Microchip Technology
Win Source Part Number: 120372-MIC5162BMM
Packaging: Tube/Rail
Applications: Controller, DDR3, GDDR3/4/5
Mounting: SMD (SMT)
Voltage - Input: 1.35 V to 6 V
Number of Outputs: 1
Output Voltage: Programmable
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-MSOP

Buy Now
Singapore, Singapore
Power Management IC
750-MIC5162BMM
Power Management IC 750-MIC5162BMM
IC REG CTRLR DDR3 1OUT 10MSOP Product overview: MIC5162BMM from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MIC5162BMM can be used for catalog matching and distributor lookup.

IC REG CTRLR DDR3 1OUT 10MSOP Product overview: MIC5162BMM from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MIC5162BMM can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
MIC5162BMM
PMIC - Voltage Regulators - Special Purpose MIC5162BMM
IC REG CTRLR DDR3 1OUT 10MSOP

IC REG CTRLR DDR3 1OUT 10MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 120372-MIC5162BMM 750-MIC5162BMM MIC5162BMM
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - MIC5162BMM Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; 10-MSOP Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear + Switching - 2312-ACT41000-104SRCT-ND - DigiKey
Specs
Regulator Category Linear; Switching
Package Type Other; 32-WFQFN Exposed Pad
Output Voltage 22 volts
View Details
Voltage Regulators - 1897031 - RS Components, Ltd.
Specs
Regulator Category Switching; Charge pump
Package Type SOIC; Other; Soic
IQ 0.0070 amps
View Details