Microchip Technology, Inc. High Speed Termination Regulator Controller MIC5162

Description
The MIC5162 is a dual regulator controller designed for high-speed bus termination. It offers a simple, low-cost JEDECcompliant solution for terminating high-speed, low-voltagedigital buses (i.e. DDR, DD2, DDR3, SCSI, GTL, SSTL, HSTL, LV-TTL, Rambus, LV-PECL, LV-ECL, etc). The MIC5162 controls two external N-Channel MOSFETs to form two separate regulators. It operates by switching between either the high-side MOSFET or the low-side MOSFET depending on whether the current is being sourced to the load or sinked by the regulator. Designed to provide a universal solution for bus termination regardless of input voltage, output voltage, or load current, the desired MIC5162 output voltage can be programmed by forcing the reference voltage externally to desired voltage. The MIC5162 operates from an input of 1.35V to 6V, with a second bias supply input required for operation. It is available in the tiny MSOP-10 package with operating junction temperature range of -40°C to +125°C. Additional Features Input voltage range: 1.35V to 6V Up to 7A VTT Current Tracking programmable output Wide bandwidth Logic controlled enable input Requires minimal external components DDR, DDR2, DDR3, memory termination -40°C < TJ < +125°C JEDEC Compliant Bus termination for SCSI, GTL, SSTL, HSTL, LV-TTL, Rambus, LV-PECL, LV-ECL, etc Tiny MSOP-10 package
Datasheet
Description
The MIC5162 is a dual regulator controller designed for high-speed bus termination. It offers a simple, low-cost JEDECcompliant solution for terminating high-speed, low-voltagedigital buses (i.e. DDR, DD2, DDR3, SCSI, GTL, SSTL, HSTL, LV-TTL, Rambus, LV-PECL, LV-ECL, etc). The MIC5162 controls two external N-Channel MOSFETs to form two separate regulators. It operates by switching between either the high-side MOSFET or the low-side MOSFET depending on whether the current is being sourced to the load or sinked by the regulator. Designed to provide a universal solution for bus termination regardless of input voltage, output voltage, or load current, the desired MIC5162 output voltage can be programmed by forcing the reference voltage externally to desired voltage. The MIC5162 operates from an input of 1.35V to 6V, with a second bias supply input required for operation. It is available in the tiny MSOP-10 package with operating junction temperature range of -40°C to +125°C. Additional Features Input voltage range: 1.35V to 6V Up to 7A VTT Current Tracking programmable output Wide bandwidth Logic controlled enable input Requires minimal external components DDR, DDR2, DDR3, memory termination -40°C < TJ < +125°C JEDEC Compliant Bus termination for SCSI, GTL, SSTL, HSTL, LV-TTL, Rambus, LV-PECL, LV-ECL, etc Tiny MSOP-10 package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Termination Regulator Controller - MIC5162 - Microchip Technology, Inc.
Chandler, AZ, United States
High Speed Termination Regulator Controller
MIC5162
High Speed Termination Regulator Controller MIC5162
The MIC5162 is a dual regulator controller designed for high-speed bus termination. It offers a simple, low-cost JEDECcompliant solution for terminating high-speed, low-voltagedigital buses (i.e. DDR, DD2, DDR3, SCSI, GTL, SSTL, HSTL, LV-TTL, Rambus, LV-PECL, LV-ECL, etc). The MIC5162 controls two external N-Channel MOSFETs to form two separate regulators. It operates by switching between either the high-side MOSFET or the low-side MOSFET depending on whether the current is being sourced to the load or sinked by the regulator. Designed to provide a universal solution for bus termination regardless of input voltage, output voltage, or load current, the desired MIC5162 output voltage can be programmed by forcing the reference voltage externally to desired voltage. The MIC5162 operates from an input of 1.35V to 6V, with a second bias supply input required for operation. It is available in the tiny MSOP-10 package with operating junction temperature range of -40°C to +125°C. Additional Features Input voltage range: 1.35V to 6V Up to 7A VTT Current Tracking programmable output Wide bandwidth Logic controlled enable input Requires minimal external components DDR, DDR2, DDR3, memory termination -40°C < TJ < +125°C JEDEC Compliant Bus termination for SCSI, GTL, SSTL, HSTL, LV-TTL, Rambus, LV-PECL, LV-ECL, etc Tiny MSOP-10 package

The MIC5162 is a dual regulator controller designed for high-speed bus termination. It offers a simple, low-cost JEDECcompliant solution for terminating high-speed, low-voltagedigital buses (i.e. DDR, DD2, DDR3, SCSI, GTL, SSTL, HSTL, LV-TTL, Rambus, LV-PECL, LV-ECL, etc). The MIC5162 controls two external N-Channel MOSFETs to form two separate regulators. It operates by switching between either the high-side MOSFET or the low-side MOSFET depending on whether the current is being sourced to the load or sinked by the regulator. Designed to provide a universal solution for bus termination regardless of input voltage, output voltage, or load current, the desired MIC5162 output voltage can be programmed by forcing the reference voltage externally to desired voltage. The MIC5162 operates from an input of 1.35V to 6V, with a second bias supply input required for operation. It is available in the tiny MSOP-10 package with operating junction temperature range of -40°C to +125°C.

Additional Features

    • Input voltage range: 1.35V to 6V
    • Up to 7A VTT Current
    • Tracking programmable output
    • Wide bandwidth
    • Logic controlled enable input
    • Requires minimal external components
    • DDR, DDR2, DDR3, memory termination
    • -40°C < TJ < +125°C
    • JEDEC Compliant Bus termination for SCSI, GTL, SSTL, HSTL, LV-TTL, Rambus, LV-PECL, LV-ECL, etc
    • Tiny MSOP-10 package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC5162
Product Name High Speed Termination Regulator Controller
Package Type Other; ['MSOP']
Unlock Full Specs
to access all available technical data

Similar Products

300MA Voltage Regulator IC - 776-AAT2606IWO-1-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
IOUT 0.3000 amps
View Details
4 suppliers
Voltage Regulators - 2412878P - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
LED Drivers - A80602KESJSR-1 - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Regulator Category Linear
Package Type Other; 24-WFQFN Exposed Pad
Special Features Multiple Outputs
View Details