IC GATE DRVR HIGH-SIDE 8MLF Product overview: MIC5060YML-TR from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC5060YML-TR can be used for catalog matching and distributor lookup.
High-Side Gate Driver IC Non-Inverting 8-MLF® (3x3)
High-Side Gate Driver IC Non-Inverting 8-MLF® (3x3)
High-Side Gate Driver IC Non-Inverting 8-MLF® (3x3)
MOSFET DRIVER, HIGH/LOW SIDE, MLF-8; Driver Configuration:High Side or Low Side; Peak Output Current:-; Supply Voltage Min:2.75V; Supply Voltage Max:30V; Driver Case Style:MLF; No. of Pins:8Pins; Input Delay:90µs; Output Delay:6µs; RoHS Compliant: Yes
IC GATE DRVR HIGH-SIDE 8MLF
Gate Drivers High or Low Side MOSFET Driver
High-Side Gate Driver IC Non-Inverting 8-MLF® (3x3)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-MIC5060YML-TR | 576-3669-2-ND | 02AH1983 | MIC5060YML-TR | MIC5060YML-TR | MIC5060YML-TR |
| Product Name | Gate Driver IC | Gate Drivers | Mosfet Driver, High/low Side, Mlf-8; Driver Configuration Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | High-side; High-Side | High-side | High-side; Low-side | High-side | ||
| Number of Outputs | 1; 1 | |||||
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | |||
| Supply Voltage | 2.75 to 30 volts | 2.75 to 30 volts | 2.75 to 30 volts | 30 to 2.75 volts | 2.75 to 30 volts |