Microchip Technology, Inc. PMIC - PMIC - Motor Drivers, Controllers - MIC502YMTR MIC502YMTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 044773-MIC502YMTR Packaging: Reel - TR Applications: Fan Controller Mounting: SMD (SMT) Technology: Bipolar Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Purpose: Controller - Speed Supply Voltage - Operating: 4 V to 13.2 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 044773-MIC502YMTR Packaging: Reel - TR Applications: Fan Controller Mounting: SMD (SMT) Technology: Bipolar Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Purpose: Controller - Speed Supply Voltage - Operating: 4 V to 13.2 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - MIC502YMTR - 044773-MIC502YMTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - MIC502YMTR
044773-MIC502YMTR
PMIC - PMIC - Motor Drivers, Controllers - MIC502YMTR 044773-MIC502YMTR
Manufacturer: Microchip Technology Win Source Part Number: 044773-MIC502YMTR Packaging: Reel - TR Applications: Fan Controller Mounting: SMD (SMT) Technology: Bipolar Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Purpose: Controller - Speed Supply Voltage - Operating: 4 V to 13.2 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 044773-MIC502YMTR
Packaging: Reel - TR
Applications: Fan Controller
Mounting: SMD (SMT)
Technology: Bipolar
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Controller - Speed
Supply Voltage - Operating: 4 V to 13.2 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Motor Driver IC - 744-MIC502YMTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-MIC502YMTR
Motor Driver IC 744-MIC502YMTR
IC MOTOR CONTROLLER PAR 8SOIC Product overview: MIC502YMTR from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MIC502YMTR can be used for catalog matching and distributor lookup.

IC MOTOR CONTROLLER PAR 8SOIC Product overview: MIC502YMTR from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MIC502YMTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Motion Controllers DC Motor Drives
Product Number 044773-MIC502YMTR 744-MIC502YMTR
Product Name PMIC - PMIC - Motor Drivers, Controllers - MIC502YMTR Motor Driver IC
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data