Manufacturer: Microchip Technology
Win Source Part Number: 141860-MIC502YM
Packaging: Tube/Rail
Applications: Fan Controller
Mounting: SMD (SMT)
Technology: Bipolar
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Controller - Speed
Supply Voltage - Operating: 4 V to 13.2 V
Alternative Parts (Cross-Reference): SI9986CY-T1-E3; MIC502YN; MIC502YM-TR;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Motor Driver Bipolar Parallel 8-SOIC
IC MOTOR DRIVER 4V-13.2V 8SOIC Product overview: MIC502YM from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 13.2V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4V, 13.2V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MIC502YM can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 4V-13.2V 8SOIC
Motor Driver Bipolar Parallel 8-SOIC
IC MOTOR DRIVER 4V-13.2V 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Speed Controllers | Motor Speed Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 141860-MIC502YM | 576-1241-ND | 744-MIC502YM | MIC502YM | MIC502YM | MIC502YM |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - MIC502YM | Motor Drivers, Controllers | 4V 13.2V Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| AC Input | 4 to 13 volts | 4 to 13 volts | ||||
| DC Input | 4 to 13 volts | 4 to 13 volts | 13 volts | |||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) |