Manufacturer: Microchip Technology
Win Source Part Number: 803402-MIC502BN
Packaging: Tube
Mounting Style: Through Hole
Applications: Fan Controller
Technology: Bipolar
Function: Controller - Speed
Interface: Parallel
Part Status: Obsolete (End Of Life)
Output Configuration: Pre-Driver - Low Side
Motor Type - AC, DC: Brushless DC (BLDC)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4V ~ 13.2V
Part Number Series: MIC502
Motor Driver Bipolar Parallel 8-PDIP
IC MOTOR DRIVER 4V-13.2V 8DIP Product overview: MIC502BN from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 13.2V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4V, 13.2V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MIC502BN can be used for catalog matching and distributor lookup.
Motor Driver Bipolar Parallel 8-PDIP
Motor Driver Bipolar Parallel 8-PDIP
FAN MANAGEMENT IC
IC MOTOR DRIVER 4V-13.2V 8DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Speed Controllers | Motor Speed Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 803402-MIC502BN | MIC502BN-ND | 744-MIC502BN | MIC502BN | MIC502BN | MIC502BN |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - MIC502BN | Motor Drivers, Controllers | 4V 13.2V Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| AC Input | 4 to 13 volts | 4 to 13 volts | ||||
| DC Input | 4 to 13 volts | 4 to 13 volts | 13 volts | |||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) |