Motor Driver Bipolar Parallel 8-SOIC
IC MOTOR DRIVER 4V-13.2V 8SOIC
IC MOTOR DRIVER 4V-13.2V 8SOIC
Motor Driver Bipolar Parallel 8-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Motor Speed Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | MIC502BM-TR-ND | MIC502BM-TR | MIC502BM-TR | MIC502BM-TR |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||
| PC-Based Bus | Parallel Interface | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Configuration | PCB Mount; "8-SOIC (0.154"", 3.90mm Width)" |