High-Side Gate Driver IC Non-Inverting 8-PDIP
Manufacturer: Microchip Technology
Win Source Part Number: 788644-MIC5021YN
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Operating Supply Voltage: 12 V ~ 36 V
Channel Type: Single
Driven Configuration: High-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Rise / Fall Time (Typ): 400ns, 400ns
Family Name: MIC5021
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): LT1910IS8#TRPBF; MIC5021BN; MIC5021YN; MIC5021BM TR; LTC1177CN-5; LTC1177CSW-5; LTC1177CSW-12; LTC1177ISW-5;
Introduction Date: October 01, 1998
ECCN: EAR99
Country of Origin: Philippines, Taiwan, Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC GATE DRVR HIGH-SIDE 8DIP Product overview: MIC5021YN from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC5021YN can be used for catalog matching and distributor lookup.
High-Side Gate Driver IC Non-Inverting 8-PDIP
Gate Drivers High Speed High Side MOSFET Driver
IC GATE DRVR HIGH-SIDE 8DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 576-1240-ND | 788644-MIC5021YN | 730-MIC5021YN | MIC5021YN | MIC5021YN | MIC5021YN |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - MIC5021YN | Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | High-side | High-side | High-side; High-Side | High-side | ||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | |||
| Supply Voltage | 12 to 36 volts | 12 to 36 volts | 12 to 36 volts | 12 to 36 volts | 36 to 12 volts | |
| Rise Time | 400 ns | 400 ns | 400 ns | 400 ns | ||
| Fall Time | 400 ns | 400 ns | 400 ns | 400 ns |