Microchip Technology, Inc. Gate Drivers MIC5021YM-TR

Description
High-Side Gate Driver IC Non-Inverting 8-SOIC
Request a Quote Datasheet
Description
High-Side Gate Driver IC Non-Inverting 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - 576-1239-1-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
576-1239-1-ND
Gate Drivers 576-1239-1-ND
High-Side Gate Driver IC Non-Inverting 8-SOIC

High-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Gate Drivers - 576-1239-2-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
576-1239-2-ND
Gate Drivers 576-1239-2-ND
High-Side Gate Driver IC Non-Inverting 8-SOIC

High-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Gate Drivers - 576-1239-6-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
576-1239-6-ND
Gate Drivers 576-1239-6-ND
High-Side Gate Driver IC Non-Inverting 8-SOIC

High-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-MIC5021YM-TR
Gate Driver IC 730-MIC5021YM-TR
IC GATE DRVR HIGH-SIDE 8SOIC Product overview: MIC5021YM-TR from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC5021YM-TR can be used for catalog matching and distributor lookup.

IC GATE DRVR HIGH-SIDE 8SOIC Product overview: MIC5021YM-TR from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC5021YM-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - MIC5021YM-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
MIC5021YM-TR
Gate Drivers MIC5021YM-TR
High-Side Gate Driver IC Non-Inverting 8-SOIC

High-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - MIC5021YM-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
MIC5021YM-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers MIC5021YM-TR
IC GATE DRVR HIGH-SIDE 8SOIC

IC GATE DRVR HIGH-SIDE 8SOIC

Supplier's Site
Mosfet Driver, High Side, Soic-8; Driver Configuration Microchip - 57AC2586 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, High Side, Soic-8; Driver Configuration Microchip
57AC2586
Mosfet Driver, High Side, Soic-8; Driver Configuration Microchip 57AC2586
MOSFET DRIVER, HIGH SIDE, SOIC-8; Driver Configuration:High Side; Peak Output Current:-; Supply Voltage Min:12V; Supply Voltage Max:36V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:500ns; Output Delay:800ns; Operating RoHS Compliant: Yes

MOSFET DRIVER, HIGH SIDE, SOIC-8; Driver Configuration:High Side; Peak Output Current:-; Supply Voltage Min:12V; Supply Voltage Max:36V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:500ns; Output Delay:800ns; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Gate Drivers
MIC5021YM-TR
Gate Drivers MIC5021YM-TR
Gate Drivers High Speed High Side MOSFET Driver

Gate Drivers High Speed High Side MOSFET Driver

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 576-1239-1-ND 730-MIC5021YM-TR MIC5021YM-TR MIC5021YM-TR 57AC2586 MIC5021YM-TR
Product Name Gate Drivers Gate Driver IC Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Mosfet Driver, High Side, Soic-8; Driver Configuration Microchip Gate Drivers
Driver Type High-side High-side; High-Side High-side High-side
Output Configuration Noninverting Noninverting; Non-Inverting Inverting; Noninverting
Supply Voltage 12 to 36 volts 12 to 36 volts 12 to 36 volts 36 to 12 volts 12 to 36 volts
Rise Time 400 ns 400 ns 400 ns
Fall Time 400 ns 400 ns 400 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCM1802RGTT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 800000 kHz
View Details
Gate Driver IC - 730-A4935EJPTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
View Details
2 suppliers
Gate Drivers - 448-1EDN7146UXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side
Packing Method Tape Reel
View Details
2 suppliers
 - 74HC366PW-Q100,118 - Rochester Electronics
Specs
Package Type SOT403
Packing Method Tape Reel; Tape & Reel; Other
View Details