High-Side Gate Driver IC Non-Inverting 8-PDIP
Manufacturer: Microchip Technology
Win Source Part Number: 208364-MIC5021BN
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: High-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 12 V to 36 V
Rise and Fall Time: 400ns, 400ns
Alternative Parts (Cross-Reference): LT1910IS8#TRPBF; MIC5021YN; MIC5021BM TR;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC GATE DRVR HIGH-SIDE 8DIP Product overview: MIC5021BN from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC5021BN can be used for catalog matching and distributor lookup.
High-Side Gate Driver IC Non-Inverting 8-PDIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MIC5021BN-ND | 208364-MIC5021BN | 730-MIC5021BN | MIC5021BN |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - MIC5021BN | Gate Driver IC | Gate Drivers |
| Driver Type | High-side | High-side | High-side; High-Side | High-side |
| Output Configuration | Noninverting | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting |
| Supply Voltage | 12 to 36 volts | 12 to 36 volts | 12 to 36 volts | |
| Rise Time | 400 ns | 400 ns | 400 ns | 400 ns |