The MIC5021BM is a thermal and fan management integrated circuit designed for efficient pulse-width modulation (PWM) control of DC fans. It operates within a supply voltage range of 4.5V to 13.2V and is suitable for various applications including NLX and ATX power supplies, personal computers, and telecommunications equipment. The device features temperature-proporti
High-Side Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR HIGH-SIDE 8SOIC Product overview: MIC5021BM from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC5021BM can be used for catalog matching and distributor lookup.
High-Side Gate Driver IC Non-Inverting 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MIC5021BM-ND | 730-MIC5021BM | MIC5021BM |
| Product Name | Gate Drivers | Gate Driver IC | Gate Drivers |
| Driver Type | High-side | High-side; High-Side | High-side |
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting |
| Supply Voltage | 12 to 36 volts | 12 to 36 volts | |
| Rise Time | 400 ns | 400 ns | 400 ns |