IC GATE DRVR HIGH-SIDE SOT143 Product overview: MIC5018YM4-TR from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC5018YM4-TR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 123119-MIC5018YM4-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: High-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-143
Supply Voltage - Operating: 2.7 V to 9 V
High-Side Gate Driver IC Non-Inverting SOT-143
High-Side Gate Driver IC Non-Inverting SOT-143
High-Side Gate Driver IC Non-Inverting SOT-143
IC GATE DRVR HIGH-SIDE SOT143
Gate Drivers Non-Inverting Lead Free
High-Side Gate Driver IC Non-Inverting SOT-143
MOSFET DRIVER, -40 TO 85DEG C; No. of Channels:1Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:4Pins; Driver Case Style:SOT-143; Input Type:Non-Inverting; Source Current:-; Sink Current:-RoHS Compliant: Yes
MOSFET DRIVER, HIGH/LOW SIDE, SOT-143-4; Driver Configuration:High Side or Low Side; Peak Output Current:-; Supply Voltage Min:2.7V; Supply Voltage Max:9V; Driver Case Style:SOT-143; No. of Pins:4Pins; Input Delay:750?s; Output RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-MIC5018YM4-TR | 123119-MIC5018YM4-TR | 576-1238-6-ND | MIC5018YM4-TR | MIC5018YM4-TR | MIC5018YM4-TR | 52AH1166 | 64AH4133 |
| Product Name | Gate Driver IC | PMIC - PMIC - Gate Drivers - MIC5018YM4-TR | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers | Mosfet Driver, -40 To 85Deg C; No. Of Channels Microchip | Mosfet Driver, High/low Side, Sot-143-4; Driver Configuration Microchip |
| Driver Type | High-side; High-Side | High-side | High-side | High-side | High-side; Low-side | |||
| Number of Outputs | 1; 1 | |||||||
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Supply Voltage | 2.7 to 9 volts | 2.7 to 9 volts | 2.7 to 9 volts | 9 to 2.7 volts | 2.7 to 9 volts | 2.7 to 9 volts |